EN
  • EN
  • DE

BTB24-700BRG

Part No BTB24-700BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 700V 25A TO220AB / TRIAC 700V 260A 3-Pin(3+Tab) TO-220AB Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Triac Type Standard
Voltage - Off State 700V
Current - On State (It (RMS)) (Maximum) 25A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 250A, 260A
Current - Gate Trigger (Igt) (Maximum) 50mA
Current - Hold (Ih) (Maximum) 80mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 770566-BTB24-700BRG
Popularity Medium
Supply and Demand Status Limited
Family Name BTB24-700B
Introduction Date October 19, 1998
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BTB24-700BRG CAD Model

Description

STMicroelectronics BTB24-700BRG Triac

The BTB24-700BRG is a high-performance TRIAC manufactured by STMicroelectronics, a global leader in semiconductor solutions. This TRIAC is designed to control AC power in a variety of applications, from simple ON/OFF switching to phase control and AC voltage regulation, making it a versatile choice for designers and engineers.

This particular model, the BTB24-700BRG, is well-suited for medium power AC switching and can be found in applications such as motor control, industrial and domestic lighting, heating, and static switching. With its robust design, this TRIAC offers a great solution for systems that require high reliability and performance in a compact package.

Key Features:

  • Current Rating: The device can handle a maximum current of 25A, which makes it suitable for a wide range of applications.
  • Repetitive Peak Off-State Voltage (VDRM): With a value of 700V, the TRIAC can support applications that require high voltage operation.
  • Gate Trigger Voltage (VGT): A low gate trigger voltage ensures that the device can be easily controlled with a minimal power input.
  • Surge Current: It has a non-repetitive surge peak on-state current of 250A, which is beneficial for applications that may experience short-term overloads.
  • Package: Housed in an insulated TO-220AB package, the BTB24-700BRG provides electrical isolation and heat dissipation characteristics that are ideal for printed circuit board mounting.

With its high blocking voltage capability and robust design, the BTB24-700BRG from STMicroelectronics is a reliable TRIAC that can be used in diverse applications requiring efficient AC power control. Its ease of installation and ability to handle significant power levels make it a go-to component for designers looking to create efficient and reliable systems.

For detailed specifications and application notes, engineers and designers are encouraged to consult the official datasheet and technical resources provided by STMicroelectronics.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess