EN
  • EN
  • DE

SKKT 42/12E

Part No SKKT 42/12E
Manufacturer Semikron
Catalog Triacs
Description SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Current Rating 75 A
Hold Current 250 mA
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Screw
Number of Pins 7
REACH SVHC No SVHC
RMS Current (Irms) 75 A
RoHS Compliant
Voltage Rating (DC) 1.2 kV
Win Source Part Number 1093335-SKKT 42/12E
Categories Triacs
Manufacturer Semikron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKKT 42/12E CAD Model

Description

The SKKT 42/12E is a Triac manufactured by Semikron.

  • Current Rating: 75A
  • Hold Current: 250mA
  • Mounting: SMD (SMT)
  • Number of Pins: 7
  • Maximum Operating Temperature: 125°C
  • Minimum Operating Temperature: -40°C
  • RoHS Compliance: Compliant
  • Voltage Rating (DC): 1.2kV

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess