EN
  • EN
  • DE

SKKT 57/12 E

Part No SKKT 57/12 E
Manufacturer Semikron
Catalog Triacs
Description Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Height 29.9974 mm
Hold Current 250 mA
Length 92.9894 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Screw
Number of Pins 7
REACH SVHC No SVHC
RMS Current (Irms) 95 A
RoHS Compliant
Width 19.9898 mm
Win Source Part Number 1093336-SKKT 57/12 E
Categories Triacs
Manufacturer Semikron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKKT 57/12 E CAD Model

Description

The SKKT 57/12 E by Semikron is a triac module with a hold current of 250mA and RMS current of 95A.

  • Hold Current: 250mA
  • RMS Current: 95A
  • Maximum Operating Temperature: 125°C
  • Minimum Operating Temperature: -40°C
  • RoHS Compliance: Compliant
  • SVHC: No
  • Mounting: SMD (SMT)
  • Length: 92.9894mm
  • Width: 19.9898mm
  • Height: 29.9974mm

You May Also Be Interested in

Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess