EN
  • EN
  • DE

Z0405MF 1AA2

Part No Z0405MF 1AA2
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 600V 4A TO202
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features TRIAC Logic - Sensitive Gate 600 V 4 A Through Hole TO-202-3
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Through Hole
Package TO-202 No Tab
Case / Package TO-202-3
Family Name Z0405
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number Z0405MF1AA2, 497-7700, Z0405MF 1AA2-ND, -497-7700
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904177-Z0405MF 1AA2
Ultra Librarian 3D Model Ultra Librarian Z0405MF 1AA2 CAD Model

Description

Product Overview: Z0405MF 1AA2

Product Z0405MF 1AA2 is a high-quality Triac manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This particular device is part of the standard Triac family and is designed to cater to a wide array of AC switching applications. It is particularly well-suited for use in the control of AC loads, offering a compact, efficient, and versatile solution for power control in various applications.

The Z0405MF 1AA2 is characterized by its low gate trigger current, making it easy to drive directly with microcontrollers and other logic-level devices. This feature allows for a simplified design and reduces the need for additional driver components. The Triac has an on-state RMS current of 4 A, which makes it suitable for controlling small to medium power devices such as lighting systems, small motors, or heating elements.

With a maximum gate trigger voltage of 1.3V and a current of 5mA, this Triac ensures a high level of sensitivity. It also has a non-repetitive surge peak on-state current of 20 A, which provides robust performance during short overloads or power surges, ensuring the reliability and longevity of both the Triac and the controlled equipment.

The Z0405MF 1AA2 comes in a TO-202-3 package, which is widely accepted in the industry and is known for its ease of installation and heat dissipation properties. The package is designed for through-hole mounting, which makes it easy to integrate into existing designs or for use in new projects.

STMicroelectronics has equipped this Triac with a maximum operating junction temperature of 125°C, allowing it to function reliably in a broad range of environmental conditions. This temperature range, combined with its excellent electrical characteristics, makes the Z0405MF 1AA2 an excellent choice for designers and engineers looking for a dependable Triac for their AC switching needs.

In summary, the Z0405MF 1AA2 Triac from STMicroelectronics is an efficient, reliable, and versatile component that offers an excellent solution for controlling AC power in a variety of applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 8A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess