EN
  • EN
  • DE

ADM1278-1BCPZ

Part No ADM1278-1BCPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 20V N-Channel Positive Voltage 32-Pin LFCSP EP Tray / Hot Swap Controller and Digital Power and Energy Monitor with PMBus Interface | IC CTRLR HOT SWAP 12BIT 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Hot Swap Controller, Monitor
Internal Switch(s) No
Applications General Purpose
Features PMBus
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Supply Voltage (V) 4.5V ~ 20V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 5.5mA
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Family Part Number ADM1278
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140617-ADM1278-1BCPZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADM1278
Introduction Date June 27, 2014
ECCN EAR99
Country of Origin Republic of Korea , China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADM1278-1BCPZ CAD Model

Description

ADM1278-1BCPZ Hot Swap Controller and Digital Power Monitor

The ADM1278-1BCPZ from Analog Devices Inc. is a state-of-the-art Hot Swap Controller and Digital Power Monitor that provides an advanced solution for power management and protection in high-reliability systems. This device is designed to allow safe board insertion and removal from live backplanes and is housed in a compact 32-lead LFCSP package.

The ADM1278-1BCPZ features an integrated 12-bit analog-to-digital converter (ADC) that monitors both the current through the sense resistor and the supply voltage. This high-accuracy monitoring enables the device to provide real-time power measurements, which can be communicated to the system through a PMBus interface. This digital interface allows for extensive programmability and readback capability, offering designers flexibility and control over their power management systems.

With its adjustable current limit, the ADM1278-1BCPZ ensures protection against overcurrent conditions. The current limit threshold can be set via an external resistor or programmed through the PMBus. The device also features a programmable circuit breaker function that provides fast response to overcurrent events, protecting both the load and the power source.

In addition to overcurrent protection, the ADM1278-1BCPZ offers overvoltage and undervoltage monitoring, ensuring that the power supply remains within safe operating limits. The device also has a built-in temperature sensor for detecting thermal conditions, further enhancing system reliability.

Other key features of the ADM1278-1BCPZ include:

  • FET control for inrush current limiting during board insertion
  • Black Box recorder functionality for fault recording
  • Adjustable fault response times
  • Power good and power fail signals

The ADM1278-1BCPZ is ideal for high-performance servers, telecom equipment, and data centers where reliable power management and monitoring are critical. Its robust feature set and ease of use make it an excellent choice for designers looking to improve system uptime and protection while minimizing space on the PCB.

With its combination of advanced protection features, real-time monitoring, and digital communication, the ADM1278-1BCPZ is a powerful component for any sophisticated power management system.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6664 $62.3304
25+ $4.6500 $116.2500
39+ $4.5045 $175.6755
53+ $4.3590 $231.0270
69+ $4.2134 $290.7246
92+ $3.7780 $347.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,520 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess