EN
  • EN
  • DE

STW160N75F3

Part No STW160N75F3
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-channel 75V - 3.5m ohm - 120A - TO-220 - TO-247 - D2PAK MDmesh TM low voltage Power MOSFET | MOSFET N-CH 75V 120A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 75V
Id - Continuous Drain Current 120A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 4mOhm at 60A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 85nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 6750pF at 25V
Power Dissipation (Maximum) 330W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package TO-247-3
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1262346-STW160N75F3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW160N75F3 CAD Model

Description

STW160N75F3 - N-channel 75V - 0.0065 Ohm - 160A TO-247 Power MOSFET

The STW160N75F3 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is a part of ST's STripFET F3 series, which is renowned for its low on-resistance and high switching performance. The STW160N75F3 is designed to handle high current and voltage levels, making it an ideal choice for a wide range of power applications.

This robust component features a maximum drain-source voltage (V<sub>DS) of 75 volts, which allows it to efficiently manage high voltage operations. The device boasts an impressively low on-resistance of just 0.0065 ohms, which minimizes conduction losses and enhances overall efficiency. With a continuous drain current (I<sub>D) of 160 amperes, it can support heavy current loads, making it well-suited for high-power applications.

The STW160N75F3 comes in a TO-247 package, which is known for its ability to provide excellent thermal performance and mechanical ruggedness. The package's design ensures that the MOSFET can handle high thermal and electrical stress, thus ensuring reliability even under harsh operating conditions.

Key features of the STW160N75F3 include:

  • Ultra-low gate charge (Q<sub>g) which facilitates faster switching
  • 100% avalanche tested, guaranteeing robustness and reliability
  • Low threshold drive, making it suitable for a variety of applications
  • High dv/dt capability, ensuring suitability for fast-switching applications

Applications for the STW160N75F3 are diverse and include high-efficiency converters, power supplies, motor control systems, automotive applications, and more. Its ability to deliver high performance with low power dissipation makes it a preferred choice for designers looking to optimize power management in their systems.

STMicroelectronics provides comprehensive technical support and documentation for the STW160N75F3, including datasheets, application notes, and design resources, to assist engineers in integrating this power MOSFET into their designs with confidence and ease.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.1456
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2938 $84.5876
4+ $34.7031 $138.8124
6+ $33.6186 $201.7116
8+ $32.5340 $260.2720
10+ $31.4495 $314.4950
13+ $28.1959 $366.5467
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess