EN
  • EN
  • DE

MTB30N06VLT4

Part No MTB30N06VLT4
Manufacturer ON Semiconductor
Catalog FETs - Single
Description N?Channel Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330539-MTB30N06VLT4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTB30N06VLT4 CAD Model

Description

Product Overview: MTB30N06VLT4 from ON Semiconductor

The MTB30N06VLT4 is a high-performance N-channel Power MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is engineered to meet a wide range of applications, offering a perfect balance of efficiency and reliability for power management tasks.

Key Features

  • High Drain-Source Voltage (V<sub>DS): With a maximum rating of 60V, this MOSFET can handle significant voltage levels, making it suitable for a variety of power applications.
  • Continuous Drain Current (I<sub>D): The MTB30N06VLT4 boasts a continuous drain current of 30A, ensuring high current handling capability.
  • Low On-Resistance (R<sub>DS(on)): Featuring a low on-resistance, this component provides reduced power loss and improved efficiency during operation.
  • Gate Charge (Q<sub>G): The optimized gate charge allows for faster switching speeds, contributing to better performance in high-frequency applications.
  • Temperature Performance: It is designed to operate over a wide temperature range, ensuring reliability in various environmental conditions.
  • Package: The MTB30N06VLT4 comes in a D2PAK package, known for its robustness and excellent thermal characteristics.

Applications

This versatile MOSFET is ideal for a broad spectrum of applications, including:

  • Power Supply Converters
  • Motor Drives
  • Automotive Applications
  • Switching Regulators
  • DC-DC Converters
  • Power Management Functions

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MTB30N06VLT4 is no exception, as it is manufactured to meet stringent industry standards for performance and reliability. Customers can trust this MOSFET to deliver consistent operation and longevity in their electronic designs.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess