EN
  • EN
  • DE

2SK2880

Part No 2SK2880
Manufacturer Others
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 18111-2SK2880
Ultra Librarian 3D Model Ultra Librarian 2SK2880 CAD Model

Description

Overview

The 2SK2880 is a robust N-channel MOSFET, purpose-built for high-efficiency and stable operation in complex electronic environments. Its versatility supports a wide range of industrial and commercial applications where power integrity is crucial.

Features and Benefits

  • Exceptional Power Efficiency: Minimizes energy loss, supporting sustainable electronic systems.
  • Quick Response Time: Facilitates high-speed operations without compromising output stability.
  • Resilient Architecture: Provides high reliability and durability under severe operational conditions.
  • Comprehensive Thermal Management: Superior heat management enhances component lifespan.

Applications

  • Renewable energy systems
  • Heavy-duty industrial controls
  • Aerospace systems
  • Advanced robotics
  • Smart grid technologies

Additional Details

The technical design of the 2SK2880 caters to the needs of industries demanding both high power and efficiency. It is a key player in the development of futuristic electronic systems, evidenced by its integration in green technologies and cutting-edge industrial solutions. Its combination of swift actuation and energy efficiency makes it an invaluable asset for technology that prioritizes both performance and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.7390
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess