EN
  • EN
  • DE

MTB50N06VT4

Part No MTB50N06VT4
Manufacturer ON Semiconductor
Catalog FETs - Single
Description N?Channel Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330547-MTB50N06VT4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTB50N06VT4 CAD Model

Description

ON Semiconductor MTB50N06VT4 - High-Performance Trench MOSFET

The MTB50N06VT4 is a state-of-the-art Trench MOSFET produced by ON Semiconductor, renowned for its high efficiency and reliability in a wide range of applications. This power MOSFET is designed to meet the demanding requirements of modern electronic circuits, offering an optimal balance between on-resistance and gate charge. Its robust design ensures it can handle high surge currents without compromising performance.

Constructed with advanced trench technology, the MTB50N06VT4 boasts an exceptionally low on-resistance (R<sub>DS(on)) of just 0.0085 ohms, which significantly reduces conduction losses. This characteristic makes it an excellent choice for applications requiring high power density and efficiency, such as DC/DC converters, motor drives, and power management systems.

The device operates at a maximum continuous drain current (I<sub>D) of 50A, with a maximum drain-source voltage (V<sub>DSS) of 60V, providing ample headroom for a variety of power handling applications. The MTB50N06VT4 is also characterized by a low gate charge (Q<sub>G), which facilitates faster switching speeds, thus improving the performance of high-speed circuits.

With its logic level gate drive capability, the MTB50N06VT4 can be directly driven from microcontrollers or other logic-level devices, simplifying circuit design and reducing the need for additional driver components. This feature is particularly beneficial in applications where space and component count are critical considerations.

The MTB50N06VT4 comes in a compact D2PAK (TO-263) surface-mount package, which not only provides excellent thermal performance but also makes it suitable for high-density PCB layouts. The package is designed for easy mounting and is compatible with standard soldering techniques, ensuring a reliable connection to the circuit board.

ON Semiconductor's commitment to quality is reflected in the MTB50N06VT4's compliance with RoHS and Halogen-Free standards, making it an environmentally friendly choice for manufacturers looking to create sustainable products. Whether it's for power supply units, automotive applications, or industrial controls, the MTB50N06VT4 is a versatile and efficient solution for high-performance power switching needs.

You May Also Be Interested in

Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
STMicroelectronics
DISCRETE
Lowest to $27.8572
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2742 $59.1292
62+ $1.8653 $115.6486
96+ $1.8076 $173.5296
133+ $1.7487 $232.5771
171+ $1.6909 $289.1439
229+ $1.5165 $347.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess