EN
  • EN
  • DE

STM32F215VGT6

Part No STM32F215VGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F2
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, I2C, IrDA, LIN, MMC, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 132K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 708429-STM32F215VGT6
Series TPS series
Popularity Medium
Supply and Demand Status Balance
Family Name STM32F215VG
Introduction Date November 25, 2010
ECCN 5A992.c
Country of Origin Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM32F215VGT6 CAD Model

Description

The STM32F215VGT6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer the best balance of dynamic power consumption (in run mode) and processing performance. Built on the advanced ARM Cortex-M3 processor, this MCU operates at a frequency of up to 120 MHz, providing the computational power necessary for complex tasks in embedded systems.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 120 MHz.
  • Memory: Features 512 KB of Flash memory and 128+4 KB of SRAM, facilitating robust applications and secure data storage.
  • Connectivity: Offers a range of connectivity options including USB OTG HS/FS, CAN, and Ethernet, ensuring versatile communication capabilities.
  • ADCs: Comes with three 12-bit analog-to-digital converters, providing precise data acquisition for various sensors.
  • Power Efficiency: Designed with ST's advanced 90 nm process technology for low-voltage operation, it achieves an optimal balance between performance and power consumption.
  • Security: Integrated features such as a cryptographic hardware acceleration, a random number generator, and memory protection units to ensure secure data processing and storage.
  • Debugging: Comprehensive debugging and programming features via SWD and JTAG interfaces to simplify development.

Applications:

The STM32F215VGT6 excels in a range of applications, including but not limited to industrial control systems, medical devices, point-of-sale terminals, and complex IoT devices. Its robust architecture, coupled with advanced peripherals and interfaces, makes it an ideal choice for designers looking to create sophisticated and reliable products.

Package:

Encased in an LQFP100 package, the STM32F215VGT6 provides a compact footprint while still offering ample I/O ports for connectivity, making it suitable for space-constrained applications.

Summary:

In summary, the STM32F215VGT6 by STMicroelectronics is a powerful and versatile MCU that delivers high performance, extensive integration, and security for demanding applications. Its combination of efficiency, connectivity, and advanced security features make it a top choice for engineers and developers in the embedded systems industry.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2512 $54.5024
5+ $22.3600 $111.8000
7+ $21.6612 $151.6284
10+ $20.9625 $209.6250
13+ $20.2637 $263.4281
17+ $18.1675 $308.8475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess