EN
  • EN
  • DE

LTC4355IDE#TRPBF

Part No LTC4355IDE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 14DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type N+1 ORing Controller
Channel Type Type N
Internal Switch(s) No
Delay Time - OFF 300ns
Operating Supply Current 2mA
Operating Supply Voltage 48V, -48V
Applications -48V Dist Power Systems, AdvancedTCA Systems
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 759607-LTC4355IDE#TRPBF
Family Name LTC4355
Introduction Date March 19, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4355IDE#TRPBF CAD Model

Description

LTC4355IDE#TRPBF - Diode-OR Controller from Linear Technology

The LTC4355IDE#TRPBF is a sophisticated diode-OR controller designed by Linear Technology to provide a reliable, efficient alternative to power Schottky diodes in high-availability systems. This device is engineered to control two external N-channel MOSFETs in a diode-OR application, offering lower power dissipation and heat generation compared to traditional diode solutions.

With its wide operating voltage range of 9V to 80V, the LTC4355 is well-suited for a variety of applications, including redundant power supplies, servers, and telecom systems where uninterrupted power is critical. The controller ensures seamless transition between multiple power sources, enhancing system reliability and performance.

The LTC4355 features an array of protective and performance-enhancing functions. It includes reverse input protection to safeguard against negative voltages, which can be detrimental to the system's integrity. Overcurrent protection is also integrated, utilizing a sense resistor to monitor the current and disconnect the MOSFET in case of an overcurrent event. This feature helps prevent damage to the power system and connected components.

Another key attribute of the LTC4355 is its ability to provide gate drive for two N-channel MOSFETs, which allows for a significant reduction in power loss compared to Schottky diodes, especially in high current applications. The controller's charge pump is designed to maintain a strong gate drive, ensuring that the MOSFETs remain fully enhanced even during low voltage conditions.

The LTC4355IDE#TRPBF comes in a compact 12-lead DFN package, which is ideal for space-constrained environments. Its tape and reel packaging (denoted by the suffix TRPBF) facilitates automated manufacturing processes, making it a convenient choice for mass production.

Overall, the LTC4355IDE#TRPBF by Linear Technology is a robust and efficient solution for managing power distribution in systems requiring high reliability and efficiency. Its advanced features and protection mechanisms make it an essential component for modern electronic systems where power integrity cannot be compromised.

You May Also Be Interested in

Vicor Corporation
IC OR CTRLR N+1 25LGA / OR Controller N+1 ORing Controller N-Channel N:1 25-LGA (5x7)
Lowest to $19.3058
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $4.1040
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.8089
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Vicor Corporation
IC OR CTRLR / OR Controller N+1 ORing Controller N-Channel N:1 10-DFN (3x3)
Need more? Email Us
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.2099
Texas Instruments
ENHANCED LOW IQ IDEAL DIODE CONT / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $7.1557

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3759 $56.8795
11+ $9.3341 $102.6751
17+ $9.0424 $153.7208
23+ $8.7507 $201.2661
30+ $8.4590 $253.7700
40+ $7.5840 $303.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,630 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess