EN
  • EN
  • DE

LM73100RPWR

Part No LM73100RPWR
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description 2.7-V TO 23-V, 5.5-A IDEAL DIODE  /  OR Controller N+1 ORing Controller N-Channel 1:1 10-VQFN-HR (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Package Tape & Reel
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) Yes
Delay Time - ON 29.57 ms
Delay Time - OFF 64.44 µs
Current - Output (Max) 5.5A
Current - Supply 459 µA
Voltage - Supply 2.7V ~ 23V
Applications General Purpose
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-VFQFN
Supplier Device Package 10-VQFN-HR (2x2)
Base Product Number LM73100
Other Names 296-LM73100RPWRTR,296-LM73100RPWRDKR,296-LM73100RPWRCT
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253292-LM73100RPWR
Ultra Librarian 3D Model Ultra Librarian LM73100RPWR CAD Model

Description

LM73100RPWR from Texas Instruments is a power-management device in the PMIC - OR Controllers, Ideal Diodes category, commonly considered for power-path protection, source selection, and reverse-current blocking in embedded and industrial designs. Engineers may evaluate this device when building systems that need smoother power switchover between adapters, batteries, backup rails, or redundant supplies without the efficiency penalties of conventional diode solutions. Its value is typically in improving system robustness, reducing power loss, and simplifying power-path design in compact electronics. Typical application contexts include portable equipment, industrial controllers, communications hardware, and general-purpose embedded platforms. Lifecycle status for LM73100RPWR is currently listed here as information not available, so design teams should confirm product status directly with Texas Instruments before committing to long production runs. RoHS compliance information is also not available in the provided data and should be verified through official manufacturer documentation, datasheets, or compliance certificates during sourcing and qualification.

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $10.1112
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.4599
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Renesas Electronics America
IC OR CTRLR N+1 8MSOP
Lowest to $3.2236
Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Texas Instruments
IC SMART DIODE CTLR 8VSSOP
Lowest to $2.2421
Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661
Fairchild/ON Semiconductor
IC OR CTRLR SRC SELECT 16WLCSP
Lowest to $1.3671

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4990 $52.3950
215+ $0.4674 $100.4910
335+ $0.4516 $151.2860
480+ $0.4200 $201.6000
620+ $0.4043 $250.6660
775+ $0.3885 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,890 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess