EN
  • EN
  • DE

LM74670QDGKRQ1

Part No LM74670QDGKRQ1
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC SMART DIODE CTLR 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LM74670
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number 296-43171-1, 296-43171-2, 296-43171-6, -296-43171-1-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923299-LM74670QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian LM74670QDGKRQ1 CAD Model

Description

The LM74670-Q1 from Texas Instruments is a state-of-the-art smart diode controller designed to replace diodes and Schottky diodes in power management applications. This innovative device utilizes TI's proprietary zero Iq reverse polarity protection, which helps to reduce power loss and heat dissipation without the use of external components, making it an ideal solution for automotive and industrial applications where efficiency and reliability are paramount.

Key Features

  • Zero IQ Reverse Polarity Protection: The device offers a true reverse input polarity protection with zero quiescent current, which differentiates it from traditional power diodes.
  • Wide Operating Voltage Range: It operates over a wide input voltage range from 4V to 65V, making it suitable for a broad range of applications.
  • High Continuous Current Capability: The LM74670-Q1 can support continuous reverse current capability which is limited only by the external MOSFET.
  • Low Power Dissipation: By using an external N-channel MOSFET, the power dissipation is minimized compared to Schottky diodes, especially in high current applications.
  • Temperature Range: The device is designed to operate over an industrial temperature range from -40°C to 125°C.
  • Robust Design: Qualified for automotive applications, the LM74670-Q1 is AEC-Q100 Grade 1 qualified, ensuring robustness and reliability.

Applications

The LM74670-Q1 is versatile and can be used in various applications, including:

  • Automotive systems such as infotainment, ECUs, and GPS
  • Industrial applications including PLCs, inverters, and power supplies
  • Telecommunications infrastructure

As an innovative solution for diode replacement, the LM74670-Q1 enhances system efficiency and is a testament to Texas Instruments' commitment to providing advanced power management solutions. Its robust design and zero quiescent current feature make it a smart choice for designers looking to optimize their power architecture in both automotive and industrial environments.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416
Maxim Integrated
IC OR CTRLR SRC SELECT 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC OR CTRLR SRC SELECT 16WLCSP
Lowest to $1.3671
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN
Lowest to $9.8251
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.3362
Texas Instruments
IC SMART DIODE CTLR 8VSSOP
Lowest to $2.2421
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $14.5522

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2421 $51.5683
55+ $1.8397 $101.1835
85+ $1.7822 $151.4870
116+ $1.7247 $200.0652
150+ $1.6673 $250.0950
201+ $1.4948 $300.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,440 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess