EN
  • EN
  • DE

LT4321HUF#TRPBF

Part No LT4321HUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR BRIDGE RECT 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features OR Controller Bridge Rectifier N-Channel Bridge (2) 16-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-WQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name LT4321
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LT4321HUF#TRPBFTR, LT4321HUF#TRPBFTR, 161-LT4321HUF#TRPBFCT, LT4321HUF#TRPBFTR-ND, 161-LT4321HUF#TRPBFDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924231-LT4321HUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4321HUF#TRPBF CAD Model

Description

Analog Devices Inc. Product Overview: LT4321HUF#TRPBF

The LT4321HUF#TRPBF is a high-performance, dual ideal diode bridge controller that represents a significant advancement in power efficiency and operational reliability for a wide range of applications. Manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology, this component is designed to replace two diode bridges with a low loss solution that minimizes power dissipation and heat generation.

Key Features and Benefits

  • High Efficiency: The LT4321HUF#TRPBF actively manages the current through external N-channel MOSFETs to keep the voltage drop low, which results in a dramatic reduction in power dissipation compared to traditional diode bridges.
  • Wide Operating Voltage Range: This device is capable of operating over a wide input voltage range of 9V to 72V, making it versatile for various applications, including industrial, automotive, and telecommunications.
  • Robust Design: With its rugged construction, the LT4321HUF#TRPBF ensures reliable operation even under harsh conditions, contributing to the longevity and durability of the end product.
  • Reduced Heat Emission: By minimizing the voltage drop across the bridge, the device operates at a lower temperature, which can eliminate the need for heat sinks and reduce system cooling requirements.
  • Small Footprint: The component comes in a compact QFN package, which is ideal for space-constrained applications.

Applications

The versatility of the LT4321HUF#TRPBF makes it suitable for a variety of applications, including:

  • Power-over-Ethernet (PoE) Systems
  • Industrial Automation
  • Telecom Infrastructure
  • Automotive Electronics
  • Redundant Power Supplies

By integrating the LT4321HUF#TRPBF into your design, you can achieve higher efficiency, improved thermal management, and enhanced system reliability. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that integrating this advanced component into your product is a smooth and successful process.

You May Also Be Interested in

Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $6.0289
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $6.1199
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $2.5030
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.1651
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8251 $58.9506
13+ $8.0616 $104.8008
20+ $7.8097 $156.1940
27+ $7.5578 $204.0606
35+ $7.3058 $255.7030
46+ $6.5501 $301.3046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess