EN
  • EN
  • DE

LTC4416EMS-1#TRPBF

Part No LTC4416EMS-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 10MSOP  /  OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Series PowerPath™
Package Tape & Reel
Type Source Selector Switch
FET Type P-Channel
Internal Switch(s) No
Delay Time - ON 60 µs
Delay Time - OFF 30 µs
Current - Supply 130 µA
Voltage - Supply 3.6V ~ 36V
Applications Battery Backup, Industrial/Automotive, High Current Switch
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC4416
Other Names LTC4416EMS-1#TRPBFCT,LTC4416EMS-1#TRPBFDKR,LTC4416EMS-1#TRPBFTR,LTC4416EMS-1#TRPBF
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1253297-LTC4416EMS-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4416EMS-1#TRPBF CAD Model

Description

Product Overview: LTC4416EMS-1#TRPBF from Analog Devices Inc.

The LTC4416EMS-1#TRPBF is a sophisticated PowerPath controller designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is engineered to precisely control and manage the direction of power flow between two sources, making it an ideal solution for systems that require reliable and seamless transitions between different power supplies.

Key Features

  • Dual PowerPath Control: With its dual input capability, the LTC4416EMS-1#TRPBF can automatically switch between two power sources, ensuring that the most reliable source is always in use without interruption to the load.
  • Low Voltage Drop: The device boasts a low voltage drop due to its internal low on-resistance (R<sub>ON) MOSFET switches, which helps to maintain efficiency and reduce heat generation.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various applications and ensuring compatibility with different types of power sources.
  • Priority Channel Selection: Users can configure the LTC4416EMS-1#TRPBF to prioritize one power source over another, offering greater control over the selection of the primary power source.
  • Compact Package: The device comes in a compact 10-lead MSOP package, making it suitable for space-constrained applications without compromising performance.

Applications

The LTC4416EMS-1#TRPBF is versatile and can be used in a variety of applications, including:

  • Redundant Power Systems
  • Portable and Battery-powered Devices
  • Automotive and Industrial Systems
  • Medical Equipment
  • Uninterruptible Power Supplies (UPS)

Reliability and Performance

Analog Devices Inc. is known for its commitment to reliability and performance, and the LTC4416EMS-1#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for critical applications that cannot afford power interruptions. The device's robust construction and high-quality materials contribute to its durability and consistent performance, even under challenging conditions.

In summary, the LTC4416EMS-1#TRPBF from Analog Devices Inc. is a high-performance PowerPath controller that offers efficient power management, prioritization, and seamless switching between power sources, encapsulated in a small footprint suitable for a wide range of applications.

You May Also Be Interested in

Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $4.1268
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Infineon Technologies
IC OR CTRLR N+1 20QFN
Need more? Email Us
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $8.1759
Maxim Integrated
IC OR CTRLR SRC SELECT 16SOIC
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN
Lowest to $9.8251
Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8043 $54.6301
16+ $6.4035 $102.4560
25+ $6.2034 $155.0850
34+ $6.0033 $204.1122
44+ $5.8032 $255.3408
58+ $5.2029 $301.7682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,210 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess