EN
  • EN
  • DE

ISL6144IRZA

Part No ISL6144IRZA
Manufacturer Infineon Technologies
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Standard Package 60
Category Integrated Circuits(ICs)
Family PMIC - OR Controllers Ideal Diodes
Packaging Tube
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 1ms
Delay Time - OFF 250ns
Current - Supply 5mA
Operating Supply Voltage 9 V ~ 75 V
Applications N+1 Power Supplies Telecom/Datacom Systems
Operating Temperature Range -40°C ~ 105°C
Mounting Style SMD/SMT
Package 20-VQFN Exposed Pad
Manufacturer Device Package 20-QFN-EP (5x5)
Win Source Part Number 069940-ISL6144IRZA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL6144IRZA CAD Model

Description

The Infineon Technologies ISL6144IRZA is a PMIC - OR Controllers Ideal Diodes integrated circuit with N+1 ORing Controller type.

  • Packaging: Tube
  • Mounting Style: SMD/SMT
  • Operating Temperature Range: -40°C ~ 105°C
  • Package: 20-VQFN Exposed Pad
  • Manufacturer Device Package: 20-QFN-EP (5x5)
  • Standard Package: 60
  • FET Type: N-Channel
  • Operating Supply Voltage: 9 V ~ 75 V
  • Current Supply: 5mA
  • Internal Switches: No
  • Delay Time - ON: 1ms
  • Delay Time - OFF: 250ns
  • Supply and Demand Status: Limited
  • IC Suitable for: N+1 Power Supplies Telecom/Datacom Systems

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $6.4071
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16DFN
Lowest to $10.6453
Fairchild/ON Semiconductor
IC OR CTRLR SRC SELECT 16WLCSP
Lowest to $1.3671
Maxim Integrated
IC DIODE CURRENT SWITCH SOT23-5
Lowest to $0.5940
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN
Lowest to $9.8251
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $4.1268

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess