EN
  • EN
  • DE

ISL6144IVZA

Part No ISL6144IVZA
Manufacturer Intersil
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - ON 1ms
Delay Time - OFF 250ns
Operating Supply Current 5mA
Supply Voltage - Operating 9 V to 75 V
Applications N+1 Power Supplies, Telecom/Datacom Systems
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 017946-ISL6144IVZA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL6144IVZA CAD Model

Description

The Intersil N+1 ORing Controller is a high-performance controller designed for N+1 power supplies and telecom/datacom systems.

  • Package: 16-TSSOP
  • Operating Temperature Range: -40°C to 105°C
  • Operating Supply Voltage: 9 V to 75 V
  • Operating Supply Current: 5mA
  • Delay Time ON: 1ms
  • Delay Time OFF: 250ns
  • Type: N-Channel
  • Mounting: SMD (SMT)
  • Market Availability: Open
  • Supply and Demand Status: Limited

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.0181
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Texas Instruments
ENHANCED LOW IQ IDEAL DIODE CONT / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $7.1557
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.2099
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.5277
ON Semiconductor
GREENBRIDGETM 2 SERIES OF HIGH-E / OR Controller Bridge Rectifier N and P-Channel Bridge (2) 12-MLP (5x4.5)
Lowest to $3.5800
Renesas Electronics America
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.5714
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $7.9946

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1268 $53.6484
26+ $3.8657 $100.5082
41+ $3.7351 $153.1391
58+ $3.4739 $201.4862
75+ $3.3433 $250.7475
94+ $3.2127 $301.9938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess