EN
  • EN
  • DE

LT4320IN8-1#PBF

Part No LT4320IN8-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Package Tube
Type Bridge Rectifier
FET Type N-Channel
Internal Switch(s) No
Current - Supply 1.5 mA
Voltage - Supply 9V ~ 72V
Applications General Purpose
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT4320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT4320IN8-1#PBF
Standard Package 50
Win Source Part Number 1071744-LT4320IN8-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT4320IN8-1#PBF CAD Model

Description

The LT4320IN8-1#PBF from Analog Devices Inc. is a high-efficiency, ideal diode bridge controller that is designed to drive four N-channel MOSFETs, replacing the four diodes in a conventional full-wave bridge rectifier. With this innovative technology, the LT4320IN8-1#PBF significantly reduces the power dissipation and heat generation associated with the diode voltage drop inherent in standard bridge rectifiers.

Key Features

  • Wide Operating Voltage Range: This component is capable of operating across a wide voltage range, making it suitable for various applications.
  • Low Power Dissipation: By utilizing N-channel MOSFETs, the LT4320IN8-1#PBF minimizes the power lost as heat, enhancing overall efficiency.
  • Reduced Heat Generation: This results in a cooler running system, which can reduce or eliminate the need for heat sinks or fans, potentially saving space and cost.
  • Simple Design: The controller’s simple design facilitates easy integration into existing and new power systems.
  • Robust Package: The LT4320IN8-1#PBF is offered in an 8-pin PDIP package, providing a robust and reliable solution for various applications.

Applications

  • Power Supplies: Ideal for improving efficiency in AC to DC conversion for power supplies.
  • Industrial Systems: Suitable for use in industrial applications where efficiency and heat reduction are critical.
  • Telecommunications: Can be used in telecom equipment to improve power efficiency and reduce operational costs.
  • Automotive Electronics: Its robustness makes it well-suited for automotive applications that require high reliability.

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number LT4320IN8-1#PBF
Package / Case 8-PDIP (0.300", 7.62mm)
Operating Temperature -40°C ~ 125°C

In summary, the LT4320IN8-1#PBF from Analog Devices Inc. is a cutting-edge solution for efficient power conversion. Its ability to reduce power loss and thermal stress makes it an excellent choice for a wide range of applications where efficiency is of paramount importance.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5776
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $8.0746
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess