EN
  • EN
  • DE

MAX40200AUK+T

Part No MAX40200AUK+T
Manufacturer Maxim Integrated
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC DIODE CURRENT SWITCH SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Type Source Selector Switch
FET Type P-Channel
Internal Switch(s) Yes
Delay Time - ON 65μs
Delay Time - OFF 1.6ms
Current - Output (Maximum) 1.2A
Current - Supply 7μA
Supply Voltage (V) 1.5V ~ 5.5V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Part Number Series MAX40200
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805864-MAX40200AUK+T
Ultra Librarian 3D Model Ultra Librarian MAX40200AUK+T CAD Model

Description

Maxim Integrated MAX40200AUK+T - Ideal Diode

The Maxim Integrated MAX40200AUK+T is an advanced, ultra-low voltage, low forward voltage drop ideal diode that is designed to provide a high-performance solution for power routing and reverse current blocking applications. This component is part of Maxim Integrated's range of power management integrated circuits, crafted to enhance the efficiency and reliability of electronic systems.

Key Features

  • Ultra-Low Forward Voltage: The MAX40200AUK+T boasts a forward voltage as low as 45mV at 500mA, minimizing power loss and improving efficiency in power routing applications.
  • Reverse Current Blocking: This ideal diode effectively blocks reverse current, protecting your system from damage due to reverse voltage and helping to prevent battery discharge when a power supply is off or disconnected.
  • Small Footprint: Housed in a compact 5-pin SOT-23 package, the MAX40200AUK+T is perfect for space-constrained applications where board real estate is at a premium.
  • Low Quiescent Current: With a quiescent current of just 11µA, this ideal diode helps to conserve power in battery-operated devices, extending the operational life of your application.

Applications

The MAX40200AUK+T is suitable for a wide range of applications, including but not limited to:

  • Power multiplexing in dual-battery systems
  • Power-path management in portable devices
  • Reverse current protection for battery chargers
  • OR-ing diodes in redundant power supplies
  • Load switching in power distribution networks

Technical Specifications

  • Package: 5-pin SOT-23
  • Operating Temperature Range: -40°C to +125°C
  • Maximum Forward Current: 1A
  • Maximum Reverse Leakage Current: 0.5µA at +25°C

The MAX40200AUK+T from Maxim Integrated is a testament to the company's commitment to providing innovative, high-quality power management solutions. Whether you're designing a new portable device or looking to improve the power efficiency of an existing system, this ideal diode is an excellent choice for ensuring robust power protection and efficient operation.

You May Also Be Interested in

Maxim Integrated
IC OR CTRLR SRC SELECT 16SOIC
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $5.6811
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416
Maxim Integrated
IC DIODE CURRENT SWITCH SOT23-5
Lowest to $0.5940
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $6.4071
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336
Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.4599

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5940 $50.4900
180+ $0.5564 $100.1520
280+ $0.5376 $150.5280
400+ $0.5000 $200.0000
520+ $0.4813 $250.2760
650+ $0.4625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137,620 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess