EN
  • EN
  • DE

LTC4359IMS8#TRPBF

Part No LTC4359IMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features OR Controller
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC4359
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC4359IMS8#TRPBFTR, LTC4359IMS8#TRPBFCT, LTC4359IMS8#TRPBFDKR, LTC4359IMS8#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847939-LTC4359IMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4359IMS8#TRPBF CAD Model

Description

Analog Devices Inc. LTC4359IMS8#TRPBF - Ideal Diode Controller

The LTC4359IMS8#TRPBF from Analog Devices Inc. is an advanced ideal diode controller that offers a smart solution for power path management and load sharing with minimal power loss. This component is designed to replace power Schottky diodes with a MOSFET, which significantly reduces the voltage drop across the diode and thus improves power efficiency. The low voltage drop makes it an excellent choice for systems where power conservation is critical, such as in portable devices, automotive applications, and industrial systems.

This controller operates over a wide voltage range of 4V to 80V, making it versatile for various applications. It can support high continuous currents depending on the MOSFET used, and it's capable of withstanding over 100A of inrush current, which is essential for applications with high transient loads. The LTC4359IMS8#TRPBF ensures seamless handoff between sources without oscillation, providing a smooth transition that is critical in maintaining the integrity of power supplies and the systems they power.

One of the key features of the LTC4359IMS8#TRPBF is its reverse input protection. This feature prevents damage to the device if the input is accidentally connected in reverse, enhancing the reliability of the overall system. Additionally, the controller offers a gate drive for an external N-channel MOSFET, overcurrent protection, and thermal protection, providing a robust solution for power path management.

The LTC4359IMS8#TRPBF comes in a compact MSOP-8 package, which is suitable for space-constrained applications. With its advanced features and compact size, this ideal diode controller is an excellent choice for designers looking to improve power efficiency and reliability in their systems. Whether it's used in load sharing between multiple batteries, ORing multiple power supplies, or protecting against reverse battery installation, the LTC4359IMS8#TRPBF provides a high-performance solution for a wide range of power management challenges.

For engineers and designers looking for a reliable and efficient way to manage power paths in their circuits, the LTC4359IMS8#TRPBF from Analog Devices Inc. offers a high-quality, versatile solution that can meet the needs of the most demanding applications.

You May Also Be Interested in

Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $10.1112
Texas Instruments
AUTOSWITCHING POWER MUX
Lowest to $4.7336
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $4.1268
Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416
Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $0.7461
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $14.5522
Maxim Integrated
IC DIODE CURRENT SWITCH SOT23-5
Lowest to $0.5940

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1640 $55.4760
20+ $5.0577 $101.1540
31+ $4.8996 $151.8876
43+ $4.7416 $203.8888
55+ $4.5835 $252.0925
74+ $4.1094 $304.0956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,440 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess