EN
  • EN
  • DE

MTD3055ET4

Part No MTD3055ET4
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330695-MTD3055ET4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTD3055ET4 CAD Model

Description

ON Semiconductor MTD3055ET4 N-Channel Power MOSFET

The MTD3055ET4 from ON Semiconductor is a high-performance N-Channel Power MOSFET designed to deliver efficient power management and switching. This device is a perfect choice for a wide range of applications including power supplies, motor controls, and high-speed switching circuits. The MTD3055ET4 is well-suited for both commercial and industrial environments due to its robustness and reliability.

Key Features:

  • High Drain-Source Voltage: With a drain-source voltage (V<sub>DS) of 60V, the MTD3055ET4 can handle a broad range of applications that require high voltage operations.
  • High Continuous Drain Current: It offers a high continuous drain current (I<sub>D) of 12A, making it capable of driving larger loads efficiently.
  • Low On-Resistance: The low on-resistance (R<sub>DS(on)) minimizes conduction losses and improves overall efficiency, which is crucial for power-intensive applications.
  • Fast Switching Speed: The device features a fast switching speed, which is essential for reducing switching losses and improving performance in high-frequency applications.
  • Enhanced Thermal Performance: The MTD3055ET4 comes in a D2PAK package that offers excellent thermal performance, ensuring the device operates within its temperature range even under high load conditions.
  • Logic Level Gate Drive: It can be driven by logic-level voltages, which simplifies the design of the control circuitry.

Applications:

  • DC/DC Converters
  • Power Supply Regulation
  • Motor Control Systems
  • Automotive Applications
  • High-Speed Switching Circuits

ON Semiconductor's MTD3055ET4 N-Channel Power MOSFET is a testament to the company's commitment to providing high-quality power management solutions. Its combination of high voltage capability, low on-resistance, and fast switching speed make it a versatile component for any power management or switching task. Whether you're designing a new power supply or upgrading an existing system, the MTD3055ET4 is a reliable and efficient choice that can help optimize performance and reduce energy consumption.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
STMicroelectronics
DISCRETE
Lowest to $27.8572
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess