EN
  • EN
  • DE

MTB75N03HDLT4

Part No MTB75N03HDLT4
Manufacturer ON Semiconductor
Catalog FETs - Single
Description N?Channel Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330555-MTB75N03HDLT4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTB75N03HDLT4 CAD Model

Description

ON Semiconductor MTB75N03HDLT4 MOSFET

The MTB75N03HDLT4 is a high-performance N-channel Power MOSFET offered by ON Semiconductor, designed to meet the stringent requirements of modern electronic circuits. This device is renowned for its efficiency and reliability, making it an ideal choice for power management applications across a range of industries.

Key Features:

  • High Current Capability: The MTB75N03HDLT4 MOSFET is capable of handling continuous drain currents up to 75A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical on-resistance of just 0.0032 ohms, this MOSFET ensures minimal power loss and heat generation, enhancing overall system efficiency.
  • High-Speed Switching: The device is optimized for fast switching, which is essential for reducing switching losses in power conversion systems.
  • Thermal Management: Its robust package design enables excellent thermal dissipation, ensuring reliable operation even under high temperature conditions.
  • Voltage Rating: It has a drain-to-source voltage (Vds) rating of 30V, making it suitable for a wide variety of low to medium voltage applications.

Applications:

The MTB75N03HDLT4 MOSFET is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Modules
  • Battery Management Systems
  • Automotive Electronics
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The MTB75N03HDLT4 is no exception, with its manufacturing process being subjected to rigorous testing and quality control measures. This ensures that each MOSFET meets the high standards expected by customers for performance and reliability.

Conclusion:

Whether you are designing a power supply, a motor control circuit, or any other power management system, the ON Semiconductor MTB75N03HDLT4 N-channel Power MOSFET is an excellent choice. Its combination of high current capability, low on-resistance, high-speed switching, and thermal efficiency makes it a powerful component in any electronic designer's toolkit.

You May Also Be Interested in

UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
STMicroelectronics
DISCRETE
Lowest to $27.8572
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess