EN
  • EN
  • DE

MAXOLDI07920EVKIT#

Part No MAXOLDI07920EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVKIT FOR 7IN LCD PANEL WITH MAX / Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Product Status Obsolete
Base Product Number MAXOLDI
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 1348684-MAXOLDI07920EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAXOLDI07920EVKIT# CAD Model

Description

Maxim Integrated MAXOLDI07920EVKIT# Evaluation Kit

The Maxim Integrated MAXOLDI07920EVKIT# is a comprehensive evaluation kit designed to facilitate the testing and development of the MAX07920 OLED display driver. This evaluation kit serves as a crucial tool for designers and engineers looking to explore the features and capabilities of the MAX07920 driver, which is optimized for small to medium-sized OLED displays.

The kit includes a fully assembled evaluation board that integrates the MAX07920 OLED driver, allowing users to quickly begin testing without the need for complex setup procedures. The board is designed with flexibility in mind, providing various configuration options through jumpers and connectors, making it easy to adapt to different testing scenarios and display requirements.

One of the standout features of the MAX07920 driver is its support for high-resolution OLED displays with minimal power consumption, which is essential for portable and battery-powered applications. The evaluation kit showcases this efficiency, enabling developers to experiment with different power modes and observe the driver's performance in real-time.

Furthermore, the MAXOLDI07920EVKIT# comes with a comprehensive software suite that includes a user-friendly graphical user interface (GUI). This GUI allows for intuitive control over the driver's functions, such as brightness adjustment, contrast settings, and power-saving modes. It also provides access to diagnostic tools that can help identify and resolve issues during the development process.

For those who require detailed technical insights, the kit is accompanied by extensive documentation, including the MAX07920 datasheet, application notes, and a user guide. These resources provide valuable information on the driver's specifications, typical application circuits, and guidance on how to maximize the driver's potential in various use cases.

In summary, the Maxim Integrated MAXOLDI07920EVKIT# is an essential tool for any professional working with OLED displays. It offers a robust platform for evaluating the MAX07920 OLED driver's performance, backed by user-friendly software and comprehensive documentation to ensure a smooth development process.

You May Also Be Interested in

STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess