EN
  • EN
  • DE

KMRX1000BM-B614

Part No KMRX1000BM-B614
Manufacturer Samsung
Catalog Electronic Wholesale
Description eMCP 32+3 221ball
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
RoHS State Request Verification
Win Source Part Number 758720-KMRX1000BM-B614
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KMRX1000BM-B614 CAD Model

Description

The Samsung KMRX1000BM-B614 is a 32GB eMCP (embedded MultiMediaCard) module that combines eMMC NAND flash memory and LPDDR3 mobile DRAM into a single package. It is designed for use in mobile devices such as smartphones, tablets, and wearable devices.

The KMRX1000BM-B614 is based on Samsung's advanced 10nm process technology, which allows it to achieve high performance and low power consumption. It has a read speed of up to 200MB/s and a write speed of up to 100MB/s. It also supports UHS-II mode for even faster data transfer.

The KMRX1000BM-B614 is also very energy efficient. It uses Samsung's proprietary power management technology to reduce power consumption by up to 50% compared to previous generation eMCP modules. This makes it ideal for use in battery-powered devices.

In addition to its performance and power efficiency advantages, the KMRX1000BM-B614 also offers a number of other features that make it a good choice for mobile devices. It is highly reliable and durable, with a lifespan of up to 10 years. It is also resistant to shock and vibration, making it ideal for use in harsh environments.

The KMRX1000BM-B614 is available in a 221-ball BGA package. It is also RoHS compliant, meaning that it is free of hazardous substances such as lead and mercury.

Features

32GB eMMC NAND flash memory 24GB LPDDR3 mobile DRAM 10nm process technology Read speed up to 200MB/s Write speed up to 100MB/s Supports UHS-II mode Up to 50% power reduction compared to previous generation eMCP modules Highly reliable and durable Resistant to shock and vibration Available in a 221-ball BGA package RoHS compliant Benefits

High performance and low power consumption Ideal for use in battery-powered devices Highly reliable and durable Resistant to shock and vibration Easy to integrate into mobile devices RoHS compliant Applications

Smartphones Tablets Wearable devices Other mobile devices Conclusion

The Samsung KMRX1000BM-B614 is a high-performance and low-power eMCP module that is ideal for use in mobile devices such as smartphones, tablets, and wearable devices. It offers a number of advantages over previous generation eMCP modules, including higher performance, lower power consumption, and greater reliability.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 709 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess