EN
  • EN
  • DE

NOIL2SM1300A-GDC

Part No NOIL2SM1300A-GDC
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IC IMAGE SENSOR LUPA1300 168PGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1209776-NOIL2SM1300A-GDC
Manufacturer onsemi
Category Sensors, Transducers Optical Sensors -Image Sensors, Camera
Package Tray
Product Status Active
Type CMOS
Pixel Size 14µm x 14µm
Active Pixel Array 1280H x 1024V
Frames per Second 30
Voltage - Supply 2.5V, 3.3V
Package / Case 168-CPGA
Ultra Librarian 3D Model Ultra Librarian NOIL2SM1300A-GDC CAD Model

Description

The LUPA1300-2 is an integrated SXGA high speed, high sensitivity CMOS image sensor. This sensor targets high speed machine vision and industrial monitoring applications. The LUPA1300-2 sensor runs at 500 fps and has triggered and pipelined shutter modes. It packs 24 parallel 10-bit A/D converters with an aggregate conversion rate of 740 MSPS. On-chip digital column FPN correction enables the sensor to output ready to use image data for most applications. To enable simple and reliable system integration, the 12 channels, 1 sync channel, 8 Gbps, and LVDS serial link protocol supports skew correction and serial link integrity monitoring.
The peak responsivity of the 14 m x 14 m 6T pixel is 63 DN/nJ/cm2. Dynamic range is measured at 57 dB. In full frame video mode, the sensor consumes 1350 mW from the 2.5 V and 3.3 V power supplies. The sensors integrate A/D conversion, on-chip timing for a wide range of operating modes, and has an LVDS interface for easy system integration.

You May Also Be Interested in

ON Semiconductor
AR0233AT - Image Sensor 2048H x / CMOS Image Sensor 2048H x 1280V 3µm x 3µm 80-IBGA (10x10)
Need more? Email Us
OmniVision Technologies Inc
5-MEGAPIXEL PURECEL IMAGE SENSOR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 4096H x 3072V 5.5µm x 5.5µm 237-MicroPGA
Lowest to $2,027.1093
OmniVision Technologies Inc
IC IMAGE SENSOR 67-CSP5
Need more? Email Us
ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Lowest to $57.6268
ON Semiconductor
IC IMAGE SENSOR 1.3MP 48LCC / CMOS Image Sensor 4.8µm x 4.8µm 48-LCC (14.22x14.22)
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Thermal Image Sensor 32H x 24V TO-39
Need more? Email Us
OmniVision Technologies Inc
IC SENSOR VGA 1/7.5" MOB 20CSP5 / on-chip phase lock loop (PLL)
Lowest to $3.7608
OmniVision Technologies Inc
IC IMAGE SENSOR VGA 28-CSP2
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess