Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series UltraFast
Packaging Tube
Number of Elements 2
Output Type CMOS, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.7 V ~ 12 V
Voltage - Input Offset (Maximum) 2.5mV @ ±5V
Current - Input Bias (Maximum) 6μA @ ±5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 2mA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 9ns
Hysteresis 6mV
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 10-MSOP
Win Source Part Number 780606-LT1715IMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1715
Introduction Date October 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1715IMS#PBF CAD Model

Description

LT1715IMS#PBF - High Speed, Dual Comparator from Linear Technology

The LT1715IMS#PBF is a high-performance, dual comparator manufactured by Linear Technology, designed for precision operation in a wide range of applications. This device is capable of fast response times with propagation delays as low as 4.5ns, making it an excellent choice for high-speed signal processing tasks.

With its rail-to-rail input and output stages, the LT1715IMS#PBF offers a versatile interface that can handle input signals from the negative supply to within 1.2V of the positive supply and output signals that swing within 40mV of either supply rail. This feature enables the comparator to function effectively in both single-supply and split-supply operations, providing design flexibility for various system architectures.

The LT1715IMS#PBF also boasts a wide supply voltage range from 2.7V to 7V, accommodating a broad spectrum of power requirements. This makes it suitable for battery-powered devices as well as industrial and automotive applications where voltage levels can vary significantly.

Another key feature of the LT1715IMS#PBF is its low voltage offset, typically less than 2.5mV. This precision ensures accurate comparisons of input signals, which is critical in high-resolution data systems and measurement devices. Additionally, the comparator's high gain and fast overdrive recovery further enhance its performance in rapidly changing signal environments.

For robust operation in harsh conditions, the LT1715IMS#PBF is designed with an over-temperature protection feature. It is available in a compact 10-lead MSOP package, which is ideal for space-constrained applications while still providing excellent thermal performance.

In summary, the LT1715IMS#PBF from Linear Technology is a top-choice comparator for designers who require high speed, precision, and reliability. Its versatile input and output characteristics, combined with a wide operating voltage range and compact packaging, make it a highly adaptable component for a multitude of electronic systems.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR LATCH REF SOT23-5
Lowest to $0.3170
ECAD model for MIC833BM
Maxim Integrated
Comparator Dual R-R I/O ±2.75V/5.5V 8-Pin SOIC N T/R / IC COMPARATOR DUAL R-R 8-SOIC
Need more? Email Us
ECAD model for MAX989ESA-T
Maxim Integrated
Comparator Dual ±5.25V/5.25V/10.5V 14-Pin TSSOP Tube / IC COMPARATOR LP 14-TSSOP
Lowest to $14.2191
ECAD model for MAX9202EUD+
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N / IC COMPARATOR OD 16-SOIC
Need more? Email Us
ECAD model for MAX974CSE+
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T
Microchip Technology
IC COMP PP I/O QUAD 1.6V 14TSSOP
Lowest to $12.7954
ECAD model for MCP6544-I/ST
Maxim Integrated
Comparator Dual R-R O/P ±2.75V/5.5V Automotive 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9022ASA+
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R / IC COMP QUAD LOW PWR 16SOIC
Lowest to $2.5600
ECAD model for MAX924CSE-T
Maxim Integrated
Comparator Quad ±5V/7V/10V 16-Pin SOIC N T/R / IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
ECAD model for MAX901AESE+T

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.6794 $83.3588
3+ $34.1985 $102.5955
5+ $33.1298 $165.6490
7+ $32.0611 $224.4277
9+ $30.9924 $278.9316
11+ $27.7863 $305.6493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention