EN
  • EN
  • DE

LTC1695CS5#TRPBF

Part No LTC1695CS5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER I2C SOT23-5 / SMBus/I2C Fan Speed Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration High Side
Interface I2C, SMBus
Technology PMOS
Applications Fan Motor Driver
Output Current 180mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Load 0 V ~ 4.922 V
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 782175-LTC1695CS5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1695
Introduction Date April 24, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1695CS5#TRPBF CAD Model

Description

LTC1695CS5#TRPBF Product Overview

The LTC1695CS5#TRPBF is a high-performance fan speed controller integrated circuit (IC) from Linear Technology, designed to provide precise control of fan speed in a variety of electronic applications. This compact, efficient, and versatile IC is housed in a TSOT-23 package, making it an ideal solution for space-constrained applications.

Key Features

  • Wide Operating Voltage Range: The LTC1695CS5#TRPBF operates over a wide input voltage range, accommodating various system voltages and ensuring compatibility with a broad range of fans and motors.
  • Programmable Voltage Output: It features a programmable voltage output that can be adjusted via an external resistor or a DC voltage, providing users with flexibility in controlling fan speed according to system requirements.
  • I²C Interface: The device includes an I²C interface for digital communication, allowing for easy integration into system designs and enabling precise digital control over fan speed.
  • High Output Drive Capability: With its high output drive capability, the LTC1695CS5#TRPBF can drive large fan motors, ensuring reliable performance even in demanding applications.
  • Thermal Shutdown Protection: The IC incorporates thermal shutdown protection, which safeguards the device and the system against overheating, enhancing system reliability and longevity.

Applications

The LTC1695CS5#TRPBF is suitable for a wide range of applications where fan speed control is essential. This includes computer and server systems, telecom equipment, and industrial cooling systems. Its precise control capabilities make it particularly valuable in applications where noise minimization or temperature regulation is critical.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1695CS5#TRPBF is no exception. Each IC undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. This product is available in a lead-free finish, catering to environmentally conscious designs and complying with RoHS standards.

In summary, the LTC1695CS5#TRPBF from Linear Technology is a top-tier fan speed controller that combines flexibility, precision, and robustness, making it a prime choice for designers looking to optimize their thermal management solutions.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0771 $70.3855
10+ $11.5500 $115.5000
16+ $11.1896 $179.0336
22+ $10.8281 $238.2182
28+ $10.4678 $293.0984
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 463 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess