Products specifications

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology DMOS
Applications General Purpose
Output Current 1.2A
Supply Voltage - Operating 2.5 V to 5.5 V
Voltage - Load 1.8 V to 16 V
Temperature Range - Operating -30°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package VQFN024V4040
Win Source Part Number 1023031-BD65496MUV-E2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD65496MUV-E2 CAD Model

Description

The BD65496MUV-E2 is a single-channel H-bridge driver IC designed by Rohm Semiconductor. It's primarily used for driving DC brushed motors in a variety of applications. This IC features a compact design, efficient operation, and built-in protection circuits, making it a reliable solution for motor control needs.

Applications

  • Camera Lens Actuators
  • Optical Disk Drives
  • Small Printers
  • Toys
  • Robotics (small-scale)
  • General DC Motor Control

Features

  • Single Channel H-Bridge Driver: Designed for controlling one DC brushed motor.
  • Low On-Resistance: Minimizes power loss during motor operation, improving efficiency.
  • Built-in Thermal Shutdown (TSD): Protects the IC from overheating.
  • Overcurrent Protection (OCP): Prevents damage from excessive current draw.
  • Low Voltage Operation: Suitable for battery-powered applications.
  • Brake Function: Enables quick stopping of the motor.
  • Small Package: Allows for compact designs and space-saving PCB layouts.

Benefits

  • Efficient Motor Control: Low on-resistance minimizes power dissipation, leading to energy savings.
  • Reliable Operation: Integrated protection features ensure robust performance under various conditions.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Compact Solution: Small package size is ideal for space-constrained applications.
  • Versatile Applications: Suitable for a wide range of DC motor control requirements.

Additional Details

The BD65496MUV-E2 typically operates on a low supply voltage, usually around 2.5V to 5.5V, making it ideal for portable devices. Its integrated thermal shutdown and overcurrent protection features enhance the IC's reliability and prevent damage in case of faults. The brake function allows for quick and controlled stopping of the motor. The compact VQFN package enables high-density mounting on PCBs, which is beneficial in space-limited applications. It uses PWM control to vary the speed of the motor, enabling precise adjustment.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for DRV8811PWR
Allegro MicroSystems, LLC
IC MTR DRV BIPLR 4.5-5.5V 24SOIC / Bipolar Motor Driver DMOS Serial 24-SOIC
Need more? Email Us
ECAD model for A3973SLB-T
Texas Instruments
Triple Half Bridge Motor Driver 28-Pin HTSSOP EP T/R / IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $4.1680
ECAD model for DRV8313PWPR
Texas Instruments
IC MOTOR DRIVER PWM 10WSON
Lowest to $0.9007
ECAD model for DRV10866DSCR
Texas Instruments
IC MOTOR DRIVER PAR 20SOIC
Lowest to $2.2797
ECAD model for DRV8803DWR
Texas Instruments
IC MOTOR CONTROLLER SPI 56HTSSOP / 3-Phase Brushless DC Motor Predriver 56-Pin HTSSOP EP T/R
Lowest to $4.7331
ECAD model for DRV8301DCAR
Allegro MicroSystems, LLC
Dual Full Bridge PWM Motor Driver 16-Pin SOIC W Tube
Lowest to $30.0695
ECAD model for A3968SLBT
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $0.4754
ECAD model for DRV8811PWP
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to $0.7900
ECAD model for DRV8800PWP

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7655 $52.7170
33+ $3.0896 $101.9568
51+ $2.9931 $152.6481
70+ $2.8965 $202.7550
90+ $2.8000 $252.0000
120+ $2.5103 $301.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention