Products specifications

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series ECOPACK®
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 12 V
Current - Average Rectified (Io) 16A (DC)
Voltage - Forward (Vf) (Max) @ If 140 mV @ 16 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 12 V
Mounting SMD (SMT)
Package / Case 8-PowerVDFN
Supplier Device Package 8-VFQFPN (6x5)
Operating Temperature - Junction -40°C ~ 150°C
Base Product Number SPV1512
Standard Package 3,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1281993-SPV1512N
Ultra Librarian 3D Model Ultra Librarian SPV1512N CAD Model

Description

The SPV1512N from STMicroelectronics is a state-of-the-art energy harvesting and power management integrated circuit that is designed to extract and manage the smallest amounts of power from ambient energy sources. This device is ideal for powering small electronic devices where traditional power sources are impractical or unavailable.

Key Features

  • Energy Harvesting: The SPV1512N is capable of harvesting energy from a variety of sources such as solar, thermal, vibration, or RF, making it a versatile solution for a wide range of applications.
  • Ultra Low Power Consumption: Designed for efficiency, it operates with a quiescent current as low as 300 nA, ensuring maximum energy is stored and used for the application rather than powering the circuit itself.
  • MPPT Functionality: The device includes Maximum Power Point Tracking (MPPT) to optimize the energy extraction from photovoltaic cells under all lighting conditions.
  • Flexible Storage Options: It supports various energy storage elements including rechargeable batteries, supercapacitors, and conventional capacitors.
  • Voltage Regulation: The SPV1512N provides regulated output voltages, making it suitable for powering a wide array of low-power electronic devices.

Applications

The SPV1512N is well-suited for a variety of applications that require remote, maintenance-free operation. These include wireless sensor networks, wearable electronics, Internet of Things (IoT) devices, and environmental monitoring systems.

Technical Specifications

  • Input voltage range: 0.2 V to 18 V
  • Output voltage range: 1.8 V to 5.5 V (adjustable)
  • Operating temperature range: -40°C to 125°C
  • Package: Flip-chip 12 bumps, 1.11 x 1.71 mm

With its ultra-low power operation and ability to harvest energy from multiple sources, the SPV1512N is an excellent choice for designers looking to create sustainable and autonomous systems without compromising on performance or functionality.

You May Also Be Interested in

Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to $2.9546
ECAD model for BAT64S-7-F
Vishay
DIODE SCHOTTKY 100V 3A DO214AB
Need more? Email Us
ECAD model for SS3H10HE3_A/I
Vishay
Ultrafast Rectifier | DIODE GEN PURP 400V 8A TO262
Need more? Email Us
ECAD model for 8ETU04-1
Micro Commercial Co
DIODE GEN PURP 200V 1A DO214AC / Diode Standard 200 V 1A Surface Mount DO-214AC (HSMA)
Need more? Email Us
ECAD model for GS1D-TP
Central Semiconductor Corp
DIODE SCHOTTKY 20V 2A SMB / Diode Schottky 20 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH2-20L TR13 PBFREE
Vishay
DIODE GEN PURP 2KV 250MA DO204
Lowest to $1.9346
ECAD model for GP02-20-E3/54
Rectron USA
DIODE SUPER FAST 200V 2A SMB / Diode Standard 2A Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for EFM204-W
Comchip Technology
DIODE SCHOTTKY 40V 2A DO214AC
Lowest to $0.1138
ECAD model for CDBA240-HF
ON Semiconductor
DIODE SCHOTTKY 650V 15A TO220-2 / Diode Silicon Carbide Schottky 650 V 15A (DC) Through Hole TO-220-2L
Lowest to $3.8989
ECAD model for FFSP1065A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention