The NXP BT169D is a Silicon Controlled Rectifier (SCR) that is widely utilized in the electronics industry for its reliable performance in control and switching applications. This semiconductor device is designed to handle moderate power and is well-suited for use in ignition systems, motor control circuits, and as a switch for various electronic devices.
Key Features
- Voltage Capacity: The BT169D has a repetitive peak off-state voltage (V<sub>DRM) of 400V, making it suitable for circuits operating at high voltages.
- Current Rating: It can sustain a peak gate current of 0.2A, which is adequate for triggering the device in most applications.
- Sensitivity: The gate trigger current (I<sub>GT) is relatively low, typically around 200µA, which means it can be activated by small control signals.
- Package: The device comes in a compact TO-92 package, which is easy to handle and suitable for through-hole mounting on printed circuit boards (PCBs).
Applications
The BT169D SCR is versatile and finds applications in a range of electronic circuits. It is commonly used in:
- Motor control circuits for controlled starting and speed regulation.
- Overvoltage crowbar protection circuits to safeguard sensitive components.
- Ignition systems where precise timing and high reliability are required.
- Switching power supplies for efficient control of power delivery.
- Light dimmers and temperature control systems where variable resistance is needed.
Electrical Characteristics
Parameter
Symbol
Value
Repetitive Peak Off-State Voltage
V<sub>DRM
400V
Peak Gate Current
I<sub>GM
0.2A
Gate Trigger Current (Typical)
I<sub>GT
200µA
For engineers and designers looking for a reliable SCR for their control applications, the NXP BT169D offers a perfect blend of performance, durability, and ease of use. Its robust design and electrical characteristics make it a preferred choice for a wide array of applications where controlled power management is essential.