Products specifications

Win Source Part Number 1042898-AD679AN
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD679AN CAD Model

Description

The AD679AN is an OEM part from ADI Electronics.

  • Supply and demand status: shortage
  • Commonly used in: various electronic circuits and systems
  • Type: precision operational amplifier with a high input impedance and low input offset voltage
  • Features: low noise output and is designed to provide high accuracy and stability in various applications
  • Compliance: ECCN: EAR99

You May Also Be Interested in

WeEn Semiconductors
ULTRAFAST POWER DIODE / Diode Array 1 Pair Common Cathode Standard 600 V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
Need more? Email Us
ECAD model for BYV410X-600PQ
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 6.2 V 410 mW ±1.94% Surface Mount SOT-23
Need more? Email Us
ECAD model for BZX84B6V2-AU_R1_000A1
Taiwan Semiconductor
SOD-123F, 500mW, 2%, Small Signal Zener Diode
Need more? Email Us
ECAD model for BZT52B20 RH
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 10 V 200 mW ±2% Surface Mount SOD-323
Lowest to $0.0353
ECAD model for BZT52-B10S_R1_00001
STMicroelectronics
Need more? Email Us
ECAD model for BUX42
NXP / Nexperia
Need more? Email Us
ECAD model for BY3591500S
Vishay
Diode Switching 600V 1.5A 2-Pin SMA T/R
Need more? Email Us
ECAD model for BYG20JHE3/TR
Taiwan Semiconductor
Sub SMA, 1000mW, 6%, Zener Diode
Lowest to $0.0918
ECAD model for BZD27C20P RU
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode Array 3 Independent 24 V 200 mW ±5% SOT-363
Lowest to $0.0392
ECAD model for BZX84C24TW_R1_00001

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention