EN
  • EN
  • DE

BZD27C20P RU

Part No BZD27C20P RU
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (A - B)
Description Sub SMA, 1000mW, 6%, Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959716-BZD27C20P RU
Categories OEM Parts(A-B)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZD27C20P RU CAD Model

Description

The BZD27C20P RU is a Transient Voltage Suppressor (TVS) diode manufactured by Taiwan Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. This diode is part of the BZD27 series, known for its robust performance and reliability in overvoltage protection applications.

Applications

  • Industrial Control Systems: Protection against voltage surges in industrial machinery and control equipment.
  • Telecommunications Equipment: Safeguarding sensitive components in telecom infrastructure, such as routers, switches, and base stations.
  • Automotive Electronics: Protecting automotive ECUs and other electronic systems from voltage transients.
  • Power Supplies: Ensuring stable operation of power supplies by suppressing voltage spikes and surges.
  • Consumer Electronics: Protecting sensitive circuitry in devices like TVs, set-top boxes, and audio equipment.

Features

  • High Surge Capability: Capable of withstanding high surge currents without degradation.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream components.
  • Low Clamping Voltage: Limits the voltage across protected components to a safe level.
  • Excellent Clamping Ratio: Provides effective overvoltage protection across a wide range of transient conditions.
  • Compact Package: Allows for easy integration into space-constrained designs.

Benefits

  • Enhanced System Reliability: Prevents damage to sensitive components from voltage transients, increasing system uptime.
  • Reduced Downtime: Minimizes the risk of equipment failure due to overvoltage events, reducing downtime and maintenance costs.
  • Improved Product Lifespan: Protects electronic components from degradation caused by voltage surges, extending product lifespan.
  • Simplified Design: Easy to implement in circuit designs, requiring minimal external components.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting against overvoltage events.

Additional Details

The BZD27C20P RU has a stand-off voltage of approximately 20V, which means it starts conducting when the voltage exceeds this level. The 'C' designation indicates that it is a bidirectional TVS diode, meaning it can suppress voltage transients in both positive and negative directions. Key electrical characteristics include peak pulse power dissipation, forward voltage, and clamping voltage at a specific test current. The device is typically available in a DO-214AC (SMA) package. The 'RU' suffix may indicate specific packaging or compliance standards. It's crucial to consult the datasheet to get precise specifications like the exact clamping voltage, peak pulse current, operating temperature range, and storage temperature range. This information is essential for ensuring the diode is used within its safe operating limits.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
CJT Connectors
Lowest to $0.0112
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0628
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,200 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess