Products specifications

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Duty Cycle 78%
Frequency - Switching 66kHz, 132kHz
Power (Watts) 119W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package TO-220-7C
Mounting Through Hole
Win Source Part Number 089141-TOP256YN
Family Name TOP256
Introduction Date August 01, 2008
ECCN EAR99
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TOP256YN CAD Model

Description

The supply and demand status of this product is limited.

  • Type: integrated circuit
  • Topology: flyback
  • Duty Cycle: 78%
  • Maximum Power: 119W
  • Voltage Breakdown: 700V
  • Internal Switches: yes
  • Output Isolation: yes
  • Fault Protection: current limiting, over temperature, and over voltage
  • Case/Package: TO-220-7C
  • Operating Temperature: -40°C to 150°C
  • Alternative Parts: ICE3B5565I, ICE3B3065I, and ICE3A3565I

You May Also Be Interested in

Power Integrations
IC OFFLINE SWIT CV/CC HV 8SOIC
Lowest to $0.3829
ECAD model for LNK626DG
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
ECAD model for AP3842CP-E1
Power Integrations
IC OFFLINE SWIT OTP HV 8SOP
Lowest to $0.4020
ECAD model for LNK564DG-TL
Infineon Technologies
IC OFFLINE SWITCH / Converter Offline Flyback Topology 100kHz PG-DSO-8
Need more? Email Us
ECAD model for ICE2AS01GHUMA1
STMicroelectronics
IC SWIT PWM SMPS CM PENTAWATT5
Need more? Email Us
ECAD model for VIPER50-22-E
Fairchild/ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOIC / Converter Offline Flyback Topology 140kHz 8-SOIC
Lowest to $0.8990
ECAD model for FAN302ULMY
ON Semiconductor
IC CTRLR/MOSFET 100KHZ 7DIPGW
Lowest to $0.9028
ECAD model for NCP1014APL100R2G
ON Semiconductor
Current Mode PWM Controller 1A 500kHz 8-Pin SOIC N T/R / IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2503
ECAD model for UC3844BVD1R2G
ON Semiconductor
Power Switch (FPS™) for Half-Bridge PWM Converters | IC SWIT OVP UVLO 9SIP
Lowest to $65.0000
ECAD model for FSFA2100

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6012 $52.0240
47+ $2.1343 $100.3121
73+ $2.0676 $150.9348
100+ $2.0009 $200.0900
130+ $1.9342 $251.4460
173+ $1.7342 $300.0166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,791 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention