EN
  • EN
  • DE

NCP1200D60R2

Part No NCP1200D60R2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Supply (Vcc/Vdd) 16V (Max)
Duty Cycle 80%
Frequency - Switching 60kHz
Fault Protection Current Limiting, Over Load, Short Circuit
Temperature Range - Operating -25°C ~ 125°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number NCP1200
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 647286-NCP1200D60R2
Ultra Librarian 3D Model Ultra Librarian NCP1200D60R2 CAD Model

Description

ON Semiconductor NCP1200D60R2 PWM Current-Mode Controller

The NCP1200D60R2 is a versatile PWM current-mode controller designed by ON Semiconductor, tailored for high-performance power supply applications. This integrated circuit (IC) is engineered to offer a comprehensive solution for AC-DC adapters, offline battery chargers, DVD players, and a variety of other low-power consumer products that require a reliable and efficient power management system.

At the heart of the NCP1200D60R2 is a fixed-frequency current-mode controller that ensures stable operation over a wide range of input voltages and load conditions. The device operates at a frequency of 60 kHz, which strikes an optimal balance between efficiency and minimized electromagnetic interference (EMI), making it suitable for applications sensitive to noise.

The NCP1200D60R2 boasts an array of features that enhance the performance and safety of the power supply system. It includes a built-in high-voltage startup circuit that allows for a quick and energy-efficient power-up sequence. The IC also incorporates a proprietary "Skip Cycle" technique, which improves efficiency by skipping unnecessary switching cycles during light-load conditions, thus reducing the standby power consumption.

Protection features are paramount in power management, and the NCP1200D60R2 excels in this area. It offers overcurrent protection (OCP) through frequency foldback, which helps prevent stress on the power supply components during overload conditions. Additionally, the device integrates overvoltage protection (OVP), undervoltage lockout (UVLO), and a thermal shutdown feature to safeguard the system against a wide range of potential faults.

The NCP1200D60R2 comes in a compact SOIC-8 package, which minimizes the footprint on the printed circuit board (PCB) and is conducive to designing space-constrained applications. Its pinout is optimized for straightforward implementation, reducing design complexity and accelerating time-to-market for new products.

In summary, the ON Semiconductor NCP1200D60R2 is a high-performance, feature-rich PWM controller that offers designers a robust and efficient solution for their power supply needs. Its combination of efficiency, protection features, and compact form factor make it an excellent choice for a wide range of low-power electronic applications.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7407 $52.2210
75+ $1.4283 $107.1225
110+ $1.3836 $152.1960
150+ $1.3390 $200.8500
195+ $1.2944 $252.4080
260+ $1.1605 $301.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess