Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Series 4000B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name CD4044
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-31498-2, CD4044BDR-ND, CD4044BDRG4-ND, 296-31498-1, CD4044BDRE4-ND, CD4044BDRE4, 296-31498-6, CD4044BDRG4
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866103-CD4044BDR
Ultra Librarian 3D Model Ultra Librarian CD4044BDR CAD Model

Description

The CD4044BDR is a high-quality integrated circuit produced by Texas Instruments, renowned for their innovation and reliability in the semiconductor industry. This particular chip is part of the 4000-series CMOS logic family and features a quad R/S (Reset/Set) latch with 3-state outputs, making it an essential component for a wide range of digital applications.

Key Features

  • Quad R/S Latches: The CD4044BDR contains four independent R/S latches which can be used to store state information. Each latch has separate reset (R) and set (S) inputs.
  • 3-State Outputs: This device offers 3-state output buffers, which can be put into a high-impedance state, effectively disconnecting the output from the circuit. This feature is crucial for bus-oriented systems.
  • Wide Operating Voltage: It operates over a broad voltage range from 3V to 18V, providing versatile power supply compatibility for various applications.
  • Low Power Consumption: Designed with CMOS technology, it ensures low power consumption, which is ideal for battery-operated devices.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide a high degree of noise immunity, safeguarding the device against spurious signals.

Applications

The CD4044BDR is suitable for a multitude of applications, such as:

  • Memory storage circuits
  • Buffer registers
  • Power-on reset control
  • Multiple-bit storage
  • Data transmission systems

Package and Quality

The CD4044BDR is offered in a SOIC-16 (Small Outline Integrated Circuit) package, ensuring a compact footprint for space-conscious designs. Texas Instruments is committed to high standards of quality and reliability, and this product is no exception. It is designed to meet or exceed the stringent requirements of the electronics industry, making it a trusted choice for both commercial and industrial applications.

With its combination of versatile features and reliable performance, the CD4044BDR by Texas Instruments is an excellent choice for designers looking to implement robust latching functions in their digital systems.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Need more? Email Us
ECAD model for SN74BCT573NS
ON Semiconductor
IC LATCH OCT 3ST NONINV 20TSSOP / D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP
Lowest to $0.6000
ECAD model for NLV74HC573ADTR2G
Texas Instruments
8-BIT ADDRESSABLE LATCHES
Lowest to $0.3774
ECAD model for SN74HC259PWR
ON Semiconductor
Low Voltage 16-Bit Transparent Latch with 5V Tolerant Inputs and Outputs | IC LATCH TRANSP 16BIT 5V 48-SSOP
Need more? Email Us
ECAD model for 74LCX16373MEA
Rochester Electronics
Channel IC
Need more? Email Us
ECAD model for 54LS259B/BEA
Advanced Micro Devices
BUS DRIVER SERIES, 10-BIT / D-Type Latch 1 Channel 10:10 IC Standard 24-SOIC
Lowest to $5.3103
ECAD model for AM29C841ASC
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT TRANSP D-TYP LATCH 20-DIP
Need more? Email Us
ECAD model for SN74AHCT573N
Texas Instruments
IC OCTAL D-TYPE LATCH 20-SOIC
Lowest to $7.0910
ECAD model for TPIC6273DW
ON Semiconductor
Octal 3-State Noninverting Transceiver Latch with LSTTL-Compatible Inputs 
Lowest to $0.3552
ECAD model for MC74HCT373AN

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4279 $51.3480
285+ $0.3511 $100.0635
445+ $0.3401 $151.3445
610+ $0.3291 $200.7510
790+ $0.3182 $251.3780
1,055+ $0.2853 $300.9915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,200 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention