EN
  • EN
  • DE

NLV74HC573ADTR2G

Part No NLV74HC573ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC LATCH OCT 3ST NONINV 20TSSOP / D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr onsemi
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel (TR)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 26ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number NLV74HC573
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NLV74HC573ADTR2G-OS,ONSONSNLV74HC573ADTR2G
Standard Package 2,500
Win Source Part Number 1011065-NLV74HC573ADTR2G
Ultra Librarian 3D Model Ultra Librarian NLV74HC573ADTR2G CAD Model

Description

The NLV74HC573ADTR2G is a high-performance integrated circuit from ON Semiconductor, designed to meet the needs of modern electronics. This particular device is an octal D-type transparent latch with 3-state outputs, which is part of the high-speed CMOS family. It is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory.

Key Features

  • Logic Type: D-Type Transparent Latch
  • Number of Channels: 8
  • Output Type: 3-State
  • Voltage - Supply: 2V to 6V
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: 20-TSSOP (0.173", 4.40mm Width)

Performance Benefits

The NLV74HC573ADTR2G offers a wide voltage range, which makes it versatile for various applications. Its high noise immunity and low power consumption are ideal for battery-operated devices. The 3-state outputs allow for connection to a bus-structured system without the need for external pull-up resistors, reducing system complexity and cost.

Applications

This device is widely used in applications that require high-speed and low power, such as:

  • Communication Systems
  • Data Processing
  • Control Systems
  • Embedded Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NLV74HC573ADTR2G is no exception. It is designed to withstand harsh conditions and is compliant with the stringent industrial temperature range of -55°C to 125°C. Furthermore, this device is offered in a TSSOP package, which is known for its reliability in automated assembly processes.

Environmental Compliance

The NLV74HC573ADTR2G is lead-free and RoHS compliant, making it an environmentally friendly choice for companies looking to create green products. ON Semiconductor's dedication to sustainability ensures that this product meets current and future environmental regulations.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5357 $58.9270
265+ $0.4396 $116.4940
410+ $0.4259 $174.6190
565+ $0.4121 $232.8365
725+ $0.3984 $288.8400
975+ $0.3571 $348.1725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,454 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess