Product Overview: ADM706SAR from Analog Devices Inc.
The ADM706SAR is a highly reliable, low-power supervisory circuit designed by Analog Devices Inc., an industry leader in the semiconductor space. This microprocessor (μP) supervisory circuit is engineered to monitor power supplies and microprocessor activity in digital systems, providing a crucial safeguard against power failures or system errors. It is ideal for use in a wide range of applications, including computers, controllers, intelligent instruments, and portable battery-powered electronics.
Key Features:
- Precision Voltage Monitoring: The ADM706SAR offers precision monitoring of 3 V, 3.3 V, and 5 V power supply voltages, ensuring that the system operates within safe voltage levels.
- Low Power Consumption: With a typical standby current of only 12 μA, this supervisory circuit is optimized for battery-powered applications where power efficiency is critical.
- Reset Output: The device provides an active low reset output, which guarantees a valid system reset during power-up, power-down, or brown-out conditions.
- Manual Reset Input: An additional feature includes a manual reset input that allows for a system reset to be triggered with an external push-button or logic signal.
- Watchdog Timer: The integrated watchdog timer improves system reliability by initiating a system reset in case of microprocessor malfunction or runaway code.
Technical Specifications:
- Supply Voltage Range: 2.7 V to 5.5 V
- Reset Threshold Accuracy: ±1.8%
- Reset Active Time: 200 ms minimum
- Operating Temperature Range: -40°C to +85°C
- Packaging: 8-Lead SOIC (Small Outline Integrated Circuit)
The ADM706SAR is available in a small 8-lead SOIC package, making it suitable for space-constrained applications. Its robust design ensures that it can operate effectively over a wide temperature range, making it versatile for use in various environmental conditions.
With its combination of features, the ADM706SAR from Analog Devices Inc. is an excellent choice for designers looking to enhance the reliability and performance of their digital systems. Its ability to provide accurate power supply monitoring, coupled with low power consumption and a comprehensive set of supervisory functions, makes it a valuable component in any microprocessor-based system.