Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series LPC2300
Package Bulk
Number of I/O 70
Family Name LPC2387
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-LPC2387FBD100K, 935284932557
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852830-LPC2387FBD100K
Ultra Librarian 3D Model Ultra Librarian LPC2387FBD100K CAD Model

Description

The LPC2387FBD100K is a high-performance microcontroller from NXP Semiconductors, designed for embedded applications that require a sophisticated blend of power efficiency, performance, and connectivity. This robust microcontroller is part of the LPC2300 family, which is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, making it ideal for industrial control, medical systems, and more.

Key Features

  • CPU: A 72 MHz ARM7TDMI-S processor provides the computational power, balancing performance with power efficiency.
  • Memory: It includes 512 KB of on-chip flash memory for code storage and 58 KB of RAM for data operations.
  • Advanced Peripherals: A variety of peripherals including USB 2.0 Full-Speed Device, multiple UARTs, CAN channels, SPI, I2C interfaces, and more.
  • Timers: Multiple 32-bit timers, an external event counter, a watchdog timer, and a real-time clock with optional battery backup.
  • Analog-to-Digital Converter: 10-bit ADCs provide precise measurement capabilities for analog signals.
  • Digital-to-Analog Converter: A 10-bit DAC for analog output is also available.
  • Power Management: An integrated power management unit helps to optimize power consumption during various modes of operation.

Connectivity and Communication

The LPC2387FBD100K excels in applications that require robust communication capabilities. With its multiple serial interfaces, including UARTs, SPI, and I2C, it can easily interface with other microcontrollers, sensors, and peripherals. The inclusion of CAN interfaces makes it particularly suitable for automotive and industrial networks, where reliable communication is paramount.

Package and Quality

This microcontroller comes in a 100-pin LQFP package, ensuring a compact footprint while providing ample I/O for complex applications. The product adheres to NXP's rigorous quality standards, ensuring reliability and performance in the most demanding environments.

Applications

With its versatile feature set, the LPC2387FBD100K is well-suited for a wide range of applications, including industrial control systems, medical equipment, automotive electronics, and communication gateways.

You May Also Be Interested in

Microchip Technology
Lowest to $1.9469
ECAD model for PIC24LC00-I/SN
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin TQFP Tray / IC MCU 32BIT 512KB FLASH 64TQFP
Lowest to $7.1362
ECAD model for PIC32MX695F512H-80I/PT
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP
Lowest to $4.8750
ECAD model for PIC24HJ128GP206-I/PT
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
Renesas Electronics America
RENESAS MCU
Need more? Email Us
ECAD model for R5F64165PFD
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to $12.9506
ECAD model for PIC24HJ64GP506A-I/PT
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to $12.5325
ECAD model for PIC24HJ128GP502-I/MM

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.4733 $68.4733
2+ $56.1833 $112.3666
3+ $54.4275 $163.2825
4+ $52.6718 $210.6872
5+ $50.9161 $254.5805
7+ $45.6489 $319.5423
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,500 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention