EN
  • EN
  • DE
  • IT

TPS6281206QWRWYRQ1

Part No TPS6281206QWRWYRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description TPS6281206QWRWYRQ1 ORBEA / Buck Switching Regulator IC Positive Fixed 1V 1 Output 2A 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.75V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1V
Current - Output 2A
Frequency - Switching 1.8MHz ~ 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 9-VFQFN
Supplier Device Package 9-VQFN-HR (3x2)
Base Product Number TPS6281206
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS6281206QWRWYRQ1TR,296-TPS6281206QWRWYRQ1CT,296-TPS6281206QWRWYRQ1DKR
Standard Package 3,000
Win Source Part Number 1317664-TPS6281206QWRWYRQ1
Ultra Librarian 3D Model Ultra Librarian TPS6281206QWRWYRQ1 CAD Model

Description

Product Overview: TPS6281206QWRWYRQ1 by Texas Instruments

The TPS6281206QWRWYRQ1 is a state-of-the-art, automotive-grade, synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced power management integrated circuit (IC) is specifically engineered to meet the rigorous demands of automotive applications, providing a highly efficient, compact, and reliable solution for voltage regulation.

Designed with a focus on performance and versatility, the TPS6281206QWRWYRQ1 operates over a wide input voltage range from 3V to 17V, making it suitable for systems powered by a single-cell Li-ion battery, or those that run off a 12V automotive battery system. This flexibility ensures that the IC can be used in a diverse array of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics that require a stable and efficient power supply.

The TPS6281206QWRWYRQ1 delivers high efficiency through its synchronous step-down (buck) topology, which reduces power losses by eliminating the need for an external diode. This efficiency is further enhanced by its ability to switch at a frequency of up to 2.2MHz, allowing the use of small, low-profile inductors and capacitors. This results in a compact power solution that saves valuable board space in space-constrained automotive environments.

Texas Instruments has equipped the TPS6281206QWRWYRQ1 with a range of protective features to ensure reliable operation under harsh automotive conditions. These include over-temperature protection, over-current protection, and under-voltage lockout, all of which contribute to the overall durability and longevity of the IC.

In summary, the TPS6281206QWRWYRQ1 from Texas Instruments is an exemplary choice for automotive designers looking for a robust, efficient, and space-saving voltage regulation solution. Its automotive-grade qualification, high efficiency, and comprehensive protection features make it an indispensable component in the next generation of automotive electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1430 $51.4320
57+ $1.7584 $100.2288
89+ $1.7034 $151.6026
122+ $1.6485 $201.1170
157+ $1.5935 $250.1795
210+ $1.4287 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess