EN
  • EN
  • DE

DP83867IRPAPR

Part No DP83867IRPAPR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description High Immunity 10/100/1000 Ethernet Physical Layer Transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Protocol Ethernet
Function Physical Layer Controller
Interface Serial
Standards 10/100/1000 Base-TX PHY
Operating Supply Voltage 1.1V, 2.5V
Operating Supply Current 157mA
Operating Temperature Range -40°C ~ 85°C
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (10x10)
Win Source Part Number 1168435-DP83867IRPAPR
Manufacturer Homepage www.ti.com
Family Name DP83867IR
Introduction Date February 28, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DP83867IRPAPR CAD Model

Description

Product Overview: DP83867IRPAPR

The DP83867IRPAPR is a robust, low power, fully-featured Physical Layer transceiver from the renowned semiconductor manufacturer Texas Instruments (TI). It is designed with advanced features to deliver high-speed data transmission over twisted pair cabling, making it an ideal solution for industrial Ethernet applications.

Key Features

  • High Performance: The DP83867IRPAPR provides high immunity to electromagnetic interference and supports data rates up to 1000Mbps, which is optimal for gigabit Ethernet operations.
  • Energy Efficient: It features Energy Efficient Ethernet (EEE) as per the IEEE 802.3az standard, which significantly reduces power consumption during periods of low data activity.
  • Robust Design: The device is designed to withstand harsh industrial environments and includes a cable diagnostic feature, robust surge protection, and a temperature range that suits industrial applications.
  • Flexible Media Support: This transceiver supports both copper and fiber media, providing versatility for various network infrastructure needs.
  • Configurability: It offers extensive register access for configuration, allowing fine-tuning for specific application requirements.

Applications

The DP83867IRPAPR is suitable for a wide range of applications, including but not limited to:

  • Industrial Automation
  • Process Control Systems
  • Building Management Systems
  • Factory Automation
  • Test Equipment

Technical Specifications

The device operates over a temperature range of -40°C to 85°C and comes in a 48-pin QFN package. It requires a single 3.3V power supply for operation and provides multiple interfaces such as RGMII, MII, and RMII for easy integration with existing network architectures.

Quality and Reliability

TI's commitment to quality and reliability is evident in the DP83867IRPAPR, which is built to meet or exceed the industry standards. With Texas Instruments' extensive support and documentation, integrating this transceiver into your product can help ensure robust performance and reliability for the end-users.

You May Also Be Interested in

Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1025 $55.5125
11+ $9.1098 $100.2078
17+ $8.8251 $150.0267
24+ $8.5404 $204.9696
31+ $8.2557 $255.9267
41+ $7.4017 $303.4697
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess