The SP707CN is a microprocessor supervisory circuit manufactured by Sipex Corporation (now MaxLinear). It's designed to monitor the voltage levels of a microprocessor system and provide reset signals when the voltage falls outside acceptable limits. This ensures proper system startup and prevents data corruption during brownout conditions.
Applications:
- Microprocessor-based systems
- Embedded systems
- Industrial control systems
- Automotive electronics
- Consumer electronics
- Computer systems
Features:
- Precision voltage monitoring: Accurately monitors the supply voltage.
- Reset output: Provides a reset signal to the microprocessor when the voltage drops below a threshold.
- Watchdog timer: Monitors microprocessor activity and resets the system if it stops responding.
- Manual reset input: Allows for manual system reset.
- Small package size: Typically available in DIP or SOIC packages.
Benefits:
- Improved system reliability: Prevents data corruption and ensures proper system startup.
- Simplified system design: Reduces the need for external components.
- Increased system uptime: Automatically resets the system after a brownout or fault condition.
- Enhanced system safety: Prevents potentially dangerous conditions caused by malfunctioning microprocessors.
Additional Details:
The SP707CN typically monitors a 5V supply voltage. The reset threshold voltage is typically around 4.65V. The reset pulse width is typically 200ms. The watchdog timer timeout period is typically 1.6 seconds. The device also includes a debounced manual reset input. Exact specifications and features can be confirmed by consulting the device's datasheet.