EN
  • EN
  • DE

SN74AUP1T34DCKR

Part No SN74AUP1T34DCKR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 1-Bit Unidirectional Voltage-Level Translator | IC TRNSLTR UNIDIRECTIONAL SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Unidirectional
Channels per Circuit 1
Voltage - VCCA 0.9V ~ 3.6V
Voltage - VCCB 0.9V ~ 3.6V
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number 74AUP1T34
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254097-SN74AUP1T34DCKR
Manufacturer Homepage www.ti.com
Family Name SN74AUP1T34
Introduction Date June 07, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T34DCKR CAD Model

Description

The SN74AUP1T34DCKR is a high-performance, single-bit, non-inverting level translator manufactured by Texas Instruments. This device is designed to meet the needs of modern electronics that require voltage level translation between different domains, such as interfacing between microcontrollers and peripherals with different voltage levels.

Key Features

  • Low Power Consumption: The SN74AUP1T34DCKR operates with a very low static power consumption, making it ideal for battery-powered and power-sensitive applications.
  • Wide Voltage Range: It supports a wide V<sub>CC operating range from 0.8V to 3.6V, allowing for flexible level translation between various low-voltage nodes.
  • High-Speed Operation: This level translator is capable of high-speed operation, with a typical propagation delay of only 4.5 ns, ensuring minimal signal delay in high-speed signal paths.
  • ESD Protection: The device includes robust ESD protection on all pins, safeguarding the device from electrostatic discharge events during handling and operation.
  • Small Form Factor: Housed in a compact SC70 package, the SN74AUP1T34DCKR saves valuable board space in space-constrained applications.

Applications

The SN74AUP1T34DCKR is suitable for a variety of applications where voltage level translation is required. Common applications include:

  • Mobile Phones
  • Tablets
  • Portable Electronics
  • Microcontroller or Microprocessor I/O Expansion
  • Sensor Interfaces

Quality and Reliability

As with all Texas Instruments products, the SN74AUP1T34DCKR is designed and manufactured with a focus on quality and reliability. It is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected of TI components.

Ordering Information

The SN74AUP1T34DCKR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and shipping information, please consult the Texas Instruments website or contact your local TI sales representative.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8937
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3391 $50.8650
360+ $0.2782 $100.1520
560+ $0.2695 $150.9200
770+ $0.2608 $200.8160
995+ $0.2521 $250.8395
1,330+ $0.2261 $300.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess