EN
  • EN
  • DE
  • IT

AD538ADZ

Part No AD538ADZ
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC REALTIME ACU UNIT 18-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Analog Computational Unit
Number of Bits/Stages 1-Quadrant
Package 18-CDIP (0.300", 7.62mm)
Manufacturer Package 18-CDIP
Win Source Part Number 767137-AD538ADZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD538
Introduction Date November 01, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD538ADZ CAD Model

Description

AD538ADZ Real-Time Analog Computational Unit from Analog Devices Inc.

The AD538ADZ is a monolithic analog computational unit that performs a wide range of high-speed arithmetic operations. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this device integrates precision analog multipliers, dividers, and square rooting functionality to deliver a versatile platform for analog signal processing. Its robust design ensures reliable performance in demanding applications such as industrial control systems, medical instrumentation, and complex waveform generation.

Key Features:

  • High Precision Operations: The AD538ADZ conducts accurate multiplication, division, and square root operations, essential for real-time processing of analog signals.
  • Wide Dynamic Range: With a dynamic range of 100 dB, the AD538ADZ can handle a broad spectrum of input signals without compromising the integrity of the output.
  • Low Nonlinearity: The device boasts a low nonlinearity of 0.1% max at a 10 V peak output, ensuring precise results across its operating range.
  • Flexible Power Supply: It operates over a wide range of supply voltages, from ±5 V to ±18 V, accommodating various system design requirements.
  • Laser Trimmed Accuracy: The internal components are laser-trimmed for precise gain and offset characteristics, enhancing the overall performance of the computational unit.

Applications:

  • Industrial Process Controls
  • Medical Instrumentation
  • Analog Computing
  • Signal Processing
  • Waveform Synthesis

The AD538ADZ is available in a compact 14-lead CDIP package, making it suitable for space-constrained applications while providing ample functionality for complex computational tasks. Its robust design and high accuracy make it an ideal choice for engineers and designers looking to integrate reliable arithmetic functions into their analog signal processing circuits.

With its commitment to quality, Analog Devices Inc. ensures that the AD538ADZ meets stringent performance criteria, making it a trusted component for a wide array of electronic systems. Whether for industrial, medical, or sophisticated signal processing needs, the AD538ADZ stands out as a top-tier solution for real-time analog computations.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $72.1805
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULT DIV LASER TRIM TO100-10
Lowest to $81.8046
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $84.2106
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $84.2106
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
10 MHz, 4-Quadrant Multiplier/Divider
Lowest to $86.2497
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Lowest to $302.9851
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULTIPLIER/DIVIDER 14CDIP
Lowest to $67.2314
Analog Devices Inc.
Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
Lowest to $71.6418

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess