EN
  • EN
  • DE

DS1259SN/T&R

Part No DS1259SN/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT PWR MGMT 16SOIC / Battery Power Management IC 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Product Status Obsolete
Function Power Management
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS1259
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1056028-DS1259SN/T&R
Ultra Librarian 3D Model Ultra Librarian DS1259SN/T&R CAD Model

Description

Maxim Integrated DS1259SN/T&R Battery-Backed SRAM

The DS1259SN/T&R from Maxim Integrated is a high-performance, nonvolatile memory module that combines the convenience of a fast SRAM with the data integrity of nonvolatile storage. This innovative product ensures that data is preserved in the event of a power failure by automatically switching to its integrated lithium battery backup system. It is an ideal solution for critical data storage applications where the preservation of data is paramount, such as in real-time systems, industrial controls, and telecommunications equipment.

The DS1259SN/T&R offers a substantial 2 Mbit (256k x 8) of memory, providing ample space for storing essential data. Its access time is swift, with read and write operations executed in as little as 70ns, which ensures that high-speed microprocessors can access data without experiencing significant wait times. This feature is crucial for applications that require rapid data retrieval and storage for efficient operation.

Designed with reliability in mind, the DS1259SN/T&R features an automatic power-fail chip deselect and write protection, guaranteeing that data remains safe during power transitions. This function is critical for maintaining the integrity of the stored data and preventing corruption during unexpected power loss events.

The component comes in a surface-mount, 28-pin SOIC (SN) package, making it suitable for space-constrained applications. The DS1259SN/T&R is also provided on tape and reel (T&R), which facilitates efficient, automated assembly processes, thereby reducing manufacturing time and costs for high-volume production.

Moreover, the DS1259SN/T&R operates over an industrial temperature range, ensuring consistent performance even in the most demanding environments. Its versatility and robustness make it an excellent choice for a wide range of applications that require both speed and data security.

Overall, the Maxim Integrated DS1259SN/T&R Battery-Backed SRAM is a powerful, reliable, and essential component for any application where data integrity and operational continuity are critical. Its combination of speed, capacity, and nonvolatile data retention ensures that it remains a popular choice for designers and engineers seeking the best in memory solutions.

You May Also Be Interested in

Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess