EN
  • EN
  • DE

OP11AY/883

Part No OP11AY/883
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Description Operational Amplifier, 4 Func, 1000uV Offset-Max, BIPolar, CDIP14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004249-OP11AY/883
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP11AY/883 CAD Model

Description

The OP11AY/883 is a high-performance operational amplifier from Analog Devices Inc., designed to offer a superior blend of precision, reliability, and versatility. This quad operational amplifier is a military-grade component that conforms to the stringent requirements of the 883 series, ensuring it meets the demands of the most critical applications.

Key Features

  • Quad Operational Amplifier: Integrates four independent op-amps in a single package, optimizing board space and improving system reliability.
  • High Precision: Provides excellent accuracy and stability, making it ideal for precision analog applications.
  • Low Offset Voltage: Features a low input offset voltage, minimizing errors in signal processing applications.
  • Wide Bandwidth: Offers a wide bandwidth, ensuring high performance in audio and high-frequency signal processing.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source, preserving signal integrity.
  • 883 Series Military Grade: Meets the military specifications for the 883 series, ensuring robust performance in harsh environments.

Applications

The OP11AY/883 is engineered for use in a variety of applications where precision and durability are paramount. Its military-grade specifications make it an ideal choice for:

  • Defense and Aerospace Systems
  • Precision Instrumentation
  • Professional Audio Equipment
  • Active Filters and Oscillators
  • Data Acquisition Systems
  • Medical Devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the OP11AY/883 is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from military-grade components. With its robust design and superior performance characteristics, the OP11AY/883 is the operational amplifier of choice for professionals seeking uncompromising quality in their electronic designs.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $9.7932
Ericsson
Need more? Email Us
Ricoh
Need more? Email Us
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Qorvo US Inc.
Lowest to $1.9589
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Sharp Microelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $0.3269

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess