EN
  • EN
  • DE

MAX8736BGTL+TGC1

Part No MAX8736BGTL+TGC1
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706932-MAX8736BGTL+TGC1
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8736BGTL+TGC1 CAD Model

Description

Maxim Integrated's MAX8736BGTL+TGC1

Maxim Integrated's MAX8736BGTL+TGC1 is a high-performance, step-down controller designed for use in a variety of applications that require efficient power management. This advanced component is engineered to deliver precise voltage regulation, ensuring stable operation in sensitive electronic systems. It is a part of the MAX8736 series, known for its reliability and efficiency in power conversion.

Key Features:

  • High Efficiency: The MAX8736BGTL+TGC1 is optimized for high efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Adjustable Output Voltage: This controller allows for an adjustable output voltage, providing design flexibility to meet the needs of various applications.
  • Quick-PWM™ Mode: It incorporates Maxim's proprietary Quick-PWM mode for fast transient response, which is essential for maintaining voltage stability during sudden changes in load.
  • Power-Good Output: The inclusion of a power-good output signals the system when the output voltage is within the acceptable range, adding an extra layer of system reliability.
  • Soft-Start Capability: With its soft-start feature, the MAX8736BGTL+TGC1 can gradually ramp up the output voltage, helping to prevent inrush current-related issues at startup.
  • Overvoltage Protection: This device comes with built-in overvoltage protection, safeguarding the system against potential damage from voltage spikes.

Applications:

The MAX8736BGTL+TGC1 is suitable for a wide range of applications, including but not limited to:

  • Notebook Computers
  • Desktop Computers
  • Netbooks and Ultrabooks
  • Servers
  • Point-of-Load Modules
  • Telecommunications Equipment

As a product of Maxim Integrated, a company known for its high-quality analog integration, the MAX8736BGTL+TGC1 represents a reliable solution for advanced power management. Its compact form factor, combined with its robust feature set, makes it an excellent choice for designers looking to enhance the performance and efficiency of their power supply systems.

Whether you are developing a cutting-edge notebook or upgrading a server's power system, the MAX8736BGTL+TGC1 offers the performance and features required to meet the demands of modern electronic devices.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.9081

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0915 $60.9150
24+ $4.9988 $119.9712
36+ $4.8418 $174.3048
50+ $4.6858 $234.2900
64+ $4.5299 $289.9136
86+ $4.0610 $349.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess