EN
  • EN
  • DE
  • IT

OP284FS-REEL

Part No OP284FS-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / Precision Rail-to-Rail Input and Output Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 4V/μs
Gain Bandwidth Product 4.25MHz
Current - Input Bias 80nA
Voltage - Input Offset 175μV
Current - Supply 2.25mA
Current - Output / Channel 10mA
Voltage - Supply, Single/Dual (±) 3V ~ 36V, ±1.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series OP284
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809203-OP284FS-REEL
Ultra Librarian 3D Model Ultra Librarian OP284FS-REEL CAD Model

Description

Product Overview: OP284FS-REEL by Analog Devices Inc.

The OP284FS-REEL is a precision operational amplifier (op-amp) from Analog Devices Inc., renowned for its high performance and reliability. This component is part of the OP284 series and is supplied in a reel, making it suitable for automated assembly processes and mass production environments. The OP284FS-REEL is designed to meet the stringent requirements of a wide range of applications, including sensor signal conditioning, active filters, and data acquisition systems.

Key Features:

  • Low Noise: The OP284FS-REEL boasts a low voltage noise density, making it an excellent choice for applications that require a high signal-to-noise ratio.
  • High Speed: With a fast settling time, this op-amp is capable of handling rapid changes in input signals, which is crucial for high-speed data acquisition and control systems.
  • Rail-to-Rail Output: The device is capable of providing output voltage swing very close to the supply rails, maximizing the dynamic range in single-supply or low-voltage operations.
  • Single- or Dual-Supply Operation: It can operate from a single supply voltage or dual supplies, offering designers flexibility in various circuit configurations.
  • Low Power Consumption: The OP284FS-REEL is optimized for low power consumption, making it suitable for battery-powered devices and energy-efficient designs.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +125°C, this op-amp can reliably function in extreme environmental conditions.

Applications:

  • Medical instrumentation
  • Precision instrumentation
  • Data acquisition systems
  • Active filters and signal conditioning
  • Portable and battery-operated equipment

The OP284FS-REEL comes in a compact surface-mount package that is suitable for space-constrained applications. The device's robust design ensures stability and performance consistency across various conditions and applications. With its combination of features, the OP284FS-REEL from Analog Devices Inc. is a versatile and dependable choice for designers looking to enhance the precision and efficiency of their electronic systems.

As with all Analog Devices products, the OP284FS-REEL is manufactured to the highest quality standards, ensuring reliability and performance for critical applications. Whether you're designing for industrial, automotive, or consumer electronics, the OP284FS-REEL provides the precision and durability needed for your operational amplifier requirements.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9857 $51.8141
27+ $3.7286 $100.6722
42+ $3.6000 $151.2000
60+ $3.3429 $200.5740
78+ $3.2143 $250.7154
98+ $3.0858 $302.4084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,120 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess