EN
  • EN
  • DE

THS3001CDRG4

Part No THS3001CDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1.75GHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 6500 V/μs
Gain Bandwidth Product (GBP) 1.75GHz
-3db Bandwidth 420MHz
Current - Input Bias 2μA
Voltage - Input Offset 1mV
Operating Supply Current 6.6mA
Channel Output Current 120mA
Supply Voltage - Operating 9 V to 33 V, ±4.5 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1106915-THS3001CDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS3001CDRG4 CAD Model

Description

The THS3001CDRG4 is a high-speed, current feedback amplifier designed by Texas Instruments to deliver exceptional performance for a wide array of applications. Known for its high bandwidth and fast slew rate, this operational amplifier is an ideal choice for professionals working with video electronics, communication systems, test equipment, and many other high-speed signal processing environments.

Key Features

  • High Bandwidth: With a -3dB bandwidth of 420 MHz when set to a gain of +2, the THS3001CDRG4 can handle high-frequency signals with ease, making it perfect for video and RF applications.
  • Fast Slew Rate: A swift slew rate of 2600 V/µs ensures rapid response to signal changes, which is critical for maintaining signal fidelity in fast-switching circuits.
  • Low Distortion: The device boasts a low total harmonic distortion (THD) which is essential for applications requiring high signal purity.
  • High Output Drive: Capable of delivering a high output current, this amplifier can drive a wide range of loads efficiently.
  • Differential Gain and Phase: Exhibits excellent differential gain and phase performance for video quality, making it suitable for broadcast equipment.
  • Single Supply Operation: It operates effectively with a single power supply, simplifying the power supply design.

Applications

  • High-speed data acquisition
  • Video processing and broadcasting
  • Telecommunications
  • Active filters and amplifiers
  • Professional photography and imaging systems
  • Test and measurement equipment

Product Specifications

The THS3001CDRG4 comes in a compact SOIC-8 package and operates over a broad temperature range, ensuring reliability and performance in diverse environments. The product is also RoHS compliant, minimizing the environmental impact and meeting global regulatory standards for electronic components.

Conclusion

With its robust feature set and high-speed capabilities, the THS3001CDRG4 from Texas Instruments is a versatile and reliable component for engineers and designers looking to push the boundaries of signal amplification and processing. Whether it's for professional-grade video equipment or high-precision test instruments, this operational amplifier is engineered to deliver top-notch performance and quality.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess