EN
  • EN
  • DE

PI3HDMI1210-ABEX

Part No PI3HDMI1210-ABEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC DVI/HDMI MUX/DEMUX 48BQSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications HDMI
Supply Voltage - Operating 3.3V
Case / Package 48-BQSOP
Mounting Surface Mount
Win Source Part Number 088920-PI3HDMI1210-ABEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3HDMI1210-ABEX CAD Model

Description

The PI3HDMI1210-ABEX is a high-performance, cutting-edge HDMI 1.4 switch that comes from the renowned manufacturer, Diodes Incorporated. This advanced switch is designed to meet the needs of high-definition multimedia applications, providing seamless switching between HDMI sources. It is an ideal solution for systems where multiple HDMI inputs need to be managed and directed to a single output without compromising on quality or performance.

The PI3HDMI1210-ABEX supports a wide range of data rates up to 3.4 Gbps, enabling it to handle not just 1080p high-definition video but also the demanding requirements of 3D video formats. This makes it an essential component for home theater systems, gaming consoles, and professional AV setups that require robust and reliable switching capabilities.

With its built-in equalizer, the PI3HDMI1210-ABEX ensures that signal integrity is maintained even over long cable runs. This feature compensates for signal degradation that typically occurs over distance, thereby preserving the quality of audio and video signals. As a result, users can expect crystal-clear images and sound, regardless of the length of their HDMI cables.

The device is also equipped with advanced features such as Hot Plug Detect (HPD) and Consumer Electronics Control (CEC) pass-through, which facilitate seamless integration and control within HDMI systems. The HPD feature ensures that the display device and source can communicate effectively, enabling automatic configuration and recognition of connected devices. Meanwhile, the CEC pass-through allows for centralized control of all connected HDMI devices using a single remote control, enhancing the user experience.

For ease of implementation, the PI3HDMI1210-ABEX comes in a compact QFN-42 package, making it suitable for space-constrained applications. Its low power consumption and lead-free, RoHS-compliant design also make it an environmentally friendly choice for modern electronic systems. Whether it's for a commercial AV system, a high-end home theater, or a gaming setup, the PI3HDMI1210-ABEX is a reliable and efficient solution for managing multiple HDMI sources.

You May Also Be Interested in

Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5214 $57.9922
56+ $2.0698 $115.9088
87+ $2.0051 $174.4437
120+ $1.9404 $232.8480
154+ $1.8757 $288.8578
207+ $1.6817 $348.1119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess