EN
  • EN
  • DE
  • IT

ADSP-1010AKD

Part No ADSP-1010AKD
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description 16 X 16 MULTIPLIER/ACCUMULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Function Digital Multiplier
Package / Case 64-CDIP
Supplier Device Package 64-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A
HTSUS 8542.39.0001
Win Source Part Number 910946-ADSP-1010AKD
Ultra Librarian 3D Model Ultra Librarian ADSP-1010AKD CAD Model

Description

The ADSP-1010AKD from Analog Devices Inc. is a high-performance, precision digital signal processor (DSP) that offers an exceptional balance of computational power and energy efficiency. This device is part of a long-standing series known for their reliability and robustness in processing complex algorithms and data-intensive tasks. The ADSP-1010AKD is well-suited for a variety of applications, including audio processing, telecommunications, industrial control systems, and sophisticated algorithm implementations in embedded systems.

Key Features

  • High-Speed Processing: The ADSP-1010AKD is capable of executing a vast array of digital signal processing operations, ensuring rapid data throughput and real-time performance.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP minimizes energy usage, making it ideal for portable and battery-powered applications.
  • Flexible Architecture: Its flexible architecture allows for easy integration into various system designs, providing a scalable solution for a wide range of processing needs.
  • On-chip Memory: Equipped with ample on-chip memory, the ADSP-1010AKD facilitates efficient data handling and storage, reducing the need for external memory components.
  • Robust Instruction Set: A comprehensive instruction set enables the execution of complex algorithms and functions, enhancing the processor's capability to handle demanding tasks.

Applications

  • Advanced Audio Processing
  • Telecommunications Infrastructure
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Imaging Equipment

Technical Specifications

Parameter Value Clock Frequency Up to 40 MHz Operating Temperature -40°C to +85°C Package Type Through-Hole Supply Voltage 5 V ± 10%

The ADSP-1010AKD is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology that empowers innovation across diverse sectors. With its powerful features and versatile applications, this DSP stands out as a top choice for designers seeking to create sophisticated digital processing solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REALTIME ACU UNIT 18-CDIP
Lowest to $173.1344
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $84.2106
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Lowest to $302.9851
Analog Devices Inc.
Analog Multiplier 4Bit 8-Pin SOIC N Tube / IC MULTIPLIER ANALOG 8-SOIC
Lowest to $84.2106
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULT DIV LASER TRIM TO100-10
Lowest to $81.8046
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER 14-CDIP
Lowest to $52.1044
Texas Instruments
IC MULTIPLIER-DIVIDER TO-100-10
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Quadrature Mod 16-Pin TSSOP EP T/R / IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.4828

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess